Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206492-LT1965Q
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1965Q CAD Model

Description

The LT1965Q from Linear Technology is a high-performance, low dropout linear regulator (LDO) that offers exceptional power supply solutions for a wide range of applications. This regulator is designed to provide precision, low noise, and high-efficiency power management, making it an ideal choice for sensitive electronic devices.

Key Features

  • Output Voltage Range: The LT1965Q can deliver a variable output voltage from 1.2V to 20V, which can be set by external resistors, providing flexibility for different voltage requirements.
  • Low Dropout Voltage: With a low dropout voltage of only 300mV at full load, this regulator can maintain output voltage regulation with minimal input to output differential, ensuring efficient operation even at low input voltages.
  • High Output Current: It is capable of delivering up to 1.1A of continuous output current, making it suitable for powering a variety of high-current devices.
  • Low Noise: The LT1965Q boasts an ultra-low noise performance, which is crucial for powering noise-sensitive applications such as precision instrumentation, RF circuits, and audio equipment.
  • Stable with Low ESR Capacitors: This regulator is stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) than traditional tantalum or aluminum electrolytic capacitors, providing improved transient response and stability.
  • Protection Features: It includes built-in protection features such as overcurrent protection, overtemperature protection, and reverse battery protection, enhancing the safety and reliability of the device.

Applications

The versatility of the LT1965Q makes it suitable for a broad array of applications. It is commonly used in portable electronics, microprocessor power supplies, industrial equipment, and anywhere precise voltage regulation is critical. Its performance characteristics also make it a good match for battery-powered devices, where power efficiency is a priority.

Package and Availability

The LT1965Q is available in a compact DD-Pak package, which is designed for easy integration into a variety of circuit designs. It is also offered in various grades to meet different environmental and temperature specifications, ensuring reliable operation in diverse conditions.

With its combination of features, the LT1965Q stands out as a robust and versatile regulator, ready to meet the demands of advanced electronic systems.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4520 $65.8080
10+ $13.4987 $134.9870
15+ $13.0770 $196.1550
21+ $12.6553 $265.7613
27+ $12.2335 $330.3045
36+ $10.9684 $394.8624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention