The LT1994CDDIDD is a precision, low power, and low distortion differential amplifier designed by Linear Technology. It is particularly well-suited for high-performance data acquisition systems, where maintaining signal integrity is paramount. This differential amplifier comes in a compact 8-lead DFN package, making it an excellent choice for space-constrained applications.
Key Features
- Low Distortion: The LT1994CDDIDD boasts exceptionally low harmonic distortion, making it ideal for high-fidelity audio applications and test equipment where signal quality is critical.
- High Precision: With its precision specifications, the device ensures accurate signal amplification and processing, minimizing error and noise in measurement systems.
- Low Power Consumption: Its low power design makes it suitable for battery-powered devices, portable instrumentation, and energy-efficient systems.
- Flexible Supply Voltage: The amplifier operates over a wide supply voltage range, accommodating various application requirements and simplifying power supply design.
- Adjustable Gain: Gain can be set with external resistors, providing design flexibility and the ability to tailor performance to specific applications.
Applications
The versatile nature of the LT1994CDDIDD makes it an excellent choice for a range of applications, including:
- High-precision data acquisition systems
- Professional audio equipment
- Medical instrumentation
- Automatic test equipment
- Differential signal buffering
Technical Specifications
Parameter
Value
Package
8-Lead DFN
Supply Voltage Range
2.85V to 11V, ±2.85V to ±5.5V
Input Offset Voltage
250 µV Max
Input Bias Current
2 nA Max
Operating Temperature Range
-40°C to 85°C
Overall, the LT1994CDDIDD from Linear Technology is a robust and reliable choice for designers looking to optimize performance in systems requiring high precision and low distortion.