The LT2179AIS is a state-of-the-art precision operational amplifier (op-amp) from Linear Technology, a brand renowned for its high-performance analog integrated circuits. This product stands out in the market for its exceptional accuracy and stability, making it an ideal choice for critical applications that demand the highest level of precision.
Key Features
- High Precision: The LT2179AIS offers excellent offset voltage and drift characteristics. This ensures that the accuracy of the amplifier is maintained over time and across various temperature ranges.
- Low Noise: With its low noise performance, the LT2179AIS minimizes the impact of unwanted signals, thus preserving the integrity of the original input.
- Low Power Consumption: Designed for efficiency, this op-amp consumes minimal power, making it suitable for battery-powered devices and energy-sensitive applications.
- Wide Supply Range: The device can operate on a supply range of ±2.5V to ±15V, providing flexibility in a variety of system designs.
- Robust Output Drive: Capable of driving capacitive loads, the LT2179AIS is versatile in its applications, from simple buffers to more complex feedback network designs.
Applications
The LT2179AIS is a perfect fit for a multitude of applications where precision is paramount. It is widely used in:
- Test and Measurement Equipment
- Data Acquisition Systems
- Medical Devices
- Industrial Control Systems
- Professional Audio Equipment
Product Specifications
Parameter
Value
Offset Voltage
Typically
Input Noise Voltage
12nV/√Hz at 1kHz
Power Supply Rejection Ratio (PSRR)
120dB
Common-Mode Rejection Ratio (CMRR)
114dB
Supply Current
3.5mA per amplifier
With its combination of precision, low noise, and low power consumption, the LT2179AIS from Linear Technology is a compelling choice for designers who require the utmost in operational amplifier performance.