EN
  • EN
  • DE

LT3012EDE#TRPBF

Part No LT3012EDE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.25A 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 80V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 60V
Dropout Voltage-Max 0.62V @ 250mA
Output Current 250mA
Operating Supply Current 100μA to 18mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.24 V to 60 V
Voltage - Dropout (Typical) 0.4V @ 250mA
Mounting SMD (SMT)
Case / Package 12-DFN (4x3)
Win Source Part Number 126032-LT3012EDE#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT3012
Introduction Date November 29, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT3012EDE#TRPBF CAD Model

Description

Product Overview: LT3012EDE#TRPBF

The LT3012EDE#TRPBF is a high-performance, low dropout micropower linear regulator from Linear Technology, which is a part of Analog Devices. It offers a wide input voltage range and is capable of delivering up to 250mA of continuous output current. This regulator is designed for use in a variety of applications, including automotive, industrial, and portable electronics where efficient power management is crucial.

Key Features

  • Wide Input Voltage Range: The device operates from a 4V to 80V input voltage range, making it suitable for a diverse range of applications and able to withstand transient voltage spikes without damage.
  • Low Dropout Voltage: The low dropout voltage allows the regulator to continue to provide a stable output even when the input-to-output voltage differential is small, improving efficiency and battery life in portable devices.
  • Adjustable Output: Users can set the output voltage from 1.24V to 60V via an external resistor divider, providing flexibility across different use cases.
  • High Output Current: It can supply up to 250mA of output current, suitable for a wide array of low-power applications.
  • Low Quiescent Current: With its micropower operation, the regulator ensures minimal drain on the power source, which is particularly important in battery-operated devices.
  • Thermal Protection: The device includes internal thermal overload protection that protects the regulator from damage due to overheating.
  • Stable with Low ESR Capacitors: The LT3012EDE#TRPBF is stable with ceramic, tantalum, and aluminum electrolytic capacitors, ensuring a wide range of compatibility with common output capacitors.

Applications

  • Automotive Power Supplies
  • Industrial Power Supplies
  • Portable Electronics
  • Battery-Powered Equipment
  • Avionics and Marine Systems

The LT3012EDE#TRPBF is offered in a 12-lead DFN package, which provides a compact footprint while allowing for adequate power dissipation. Its robust design ensures reliable performance in challenging environments, making it an excellent choice for designers looking for a versatile and durable voltage regulator solution.

You May Also Be Interested in

Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7080 $62.7880
22+ $5.3407 $117.4954
34+ $5.1559 $175.3006
49+ $4.7875 $234.5875
63+ $4.6038 $290.0394
79+ $4.4202 $349.1958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess