EN
  • EN
  • DE

CS5205-2GDP3

Part No CS5205-2GDP3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 5.0 A, 1.5 V Fixed Linear Regulator / LDO Regulator Pos 1.5V 5A 4-Pin(3+Tab) D2PAK Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer ON Semiconductor
Win Source Part Number 243926-CS5205-2GDP3
Popularity Medium
Supply and Demand Status Limited
Family Name CS5205-2
Introduction Date July 27, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CS5205-2GDP3 CAD Model

Description

The CS5205-2GDP3 is a robust linear voltage regulator from ON Semiconductor, designed to deliver a stable and reliable power supply for a wide range of applications. This component is particularly well-suited for automotive, industrial, and high-reliability markets where consistent performance is a necessity.

Key Features

  • Output Voltage: The CS5205-2GDP3 provides a fixed output voltage of 5V, which is ideal for logic circuits and standard digital components.
  • High Current Output: With an output current capacity of up to 3A, it can easily power demanding circuits.
  • Thermal Protection: The device includes an internal thermal shutdown feature that protects it from damage due to overheating.
  • Short Circuit Protection: Built-in short circuit protection ensures that the regulator and your circuit remain safe in the event of a fault.
  • Low Dropout Voltage: Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, making it suitable for battery-powered devices.

Applications

The versatility of the CS5205-2GDP3 allows it to be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Power supplies for microprocessors and DSPs
  • Industrial control systems
  • High-reliability systems requiring a stable 5V supply

Package and Quality

The CS5205-2GDP3 is available in a TO-263 package, which is known for its excellent power dissipation and small footprint on PCBs. ON Semiconductor's commitment to quality ensures that this voltage regulator meets stringent industry standards for performance and reliability.

Conclusion

With its high current capability, comprehensive protection features, and low dropout voltage, the CS5205-2GDP3 from ON Semiconductor stands out as a reliable choice for designers looking to integrate a stable power solution into their high-performance applications.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess