EN
  • EN
  • DE

MIC5219-2.8BM5

Part No MIC5219-2.8BM5
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.5A SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.6V @ 500mA
Output Current 500mA
Operating Supply Current 8μA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.8V
Voltage - Dropout (Typical) 0.35V @ 500mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 058797-MIC5219-2.8BM5
Ultra Librarian 3D Model Ultra Librarian MIC5219-2.8BM5 CAD Model

Description

Product Overview: MIC5219-2.8BM5 from Microchip Technology

The MIC5219-2.8BM5 is a highly efficient, low dropout voltage regulator (LDO) designed and manufactured by Microchip Technology. This compact component offers an impressive performance-to-size ratio, making it an ideal choice for space-constrained applications that require a stable and reliable power supply.

With an output voltage of 2.8V, the MIC5219-2.8BM5 is capable of delivering up to 500mA of output current, which is sufficient for a wide range of electronic devices. Its low dropout voltage ensures efficient operation even when the input voltage is very close to the output voltage, thereby maximizing battery life in portable applications.

Key Features

  • High Output Voltage Accuracy: The regulator provides precise voltage regulation, with an accuracy of ±2%, ensuring stable operation for sensitive electronic circuits.
  • Low Dropout Voltage: The MIC5219-2.8BM5 offers a very low dropout voltage, typically 410mV at 500mA, which enhances efficiency and allows for longer battery life in portable devices.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit features, protecting your circuit from damage due to overheating or excessive current draw.
  • Zero Off-State Current: This LDO does not draw any current when it is switched off, which is critical for battery-powered applications where power conservation is paramount.
  • Fast Transient Response: The regulator's fast transient response makes it suitable for applications that experience rapid changes in load, such as microprocessors and digital logic.

Applications

The MIC5219-2.8BM5 is versatile and can be used in a variety of applications, including but not limited to:

  • Battery-powered devices
  • Mobile phones and PDAs
  • Laptop and notebook computers
  • Portable media players
  • Wireless LAN and Bluetooth devices

This LDO regulator comes in a small SOT-23-5 package, which is ideal for space-constrained applications. Its robust design ensures reliable performance in a wide range of operating conditions, making it a go-to choice for engineers and designers looking for a high-quality voltage regulator solution.

Microchip Technology's MIC5219-2.8BM5 is a testament to the company's commitment to providing innovative, high-performance components that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1147 $50.4680
1,065+ $0.0942 $100.3230
1,645+ $0.0912 $150.0240
2,270+ $0.0883 $200.4410
2,935+ $0.0853 $250.3555
3,925+ $0.0765 $300.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess