EN
  • EN
  • DE

LTC3801BES6#TRPBF

Part No LTC3801BES6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.4 V to 9.8 V
Frequency - Switching 550kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package TSOT-23-6
Win Source Part Number 136357-LTC3801BES6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3801BES6#TRPBF CAD Model

Description

The LTC3801BES6#TRPBF is a high-performance, constant-frequency, current mode step-down DC/DC converter from Linear Technology. It is designed to provide a compact, efficient, and reliable power delivery solution for a wide range of applications. This particular model features a low quiescent current and a high switching frequency, making it an ideal choice for portable and space-constrained applications.

Key Features

  • High Efficiency: Capable of converting input voltages ranging from 2.5V to 9.8V, the LTC3801BES6#TRPBF provides an efficient power conversion, which is critical for maximizing battery life in portable devices.
  • High Frequency Operation: With a switching frequency of up to 1.4MHz, this converter allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.
  • Low Dropout Operation: The low dropout feature ensures the continuous delivery of output voltage even when the input voltage is very close to the output voltage, enhancing the performance in battery-operated systems.
  • Current Mode Control: The current mode control provides excellent line and load transient response, making this device a robust choice for fluctuating power demands.
  • Thermal Protection: Built-in thermal shutdown provides protection against overheating, ensuring the reliability and longevity of the converter.

Applications

The LTC3801BES6#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable Instruments
  • Wireless Modems
  • PDAs and Handheld Computers
  • Digital Cameras
  • GPS Receivers

Package and Quality

The LTC3801BES6#TRPBF comes in a compact SOT-23 package, which is ideal for space-constrained applications. The product is available in tape and reel packaging, designated by the '#TRPBF' suffix, which facilitates efficient assembly during the manufacturing process. Linear Technology ensures high-quality standards, with rigorous testing and quality control measures in place for every component.

With its combination of features, the LTC3801BES6#TRPBF from Linear Technology stands out as a powerful solution for designers looking to optimize power management in their next project.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess