EN
  • EN
  • DE

CS3843AGDR14

Part No CS3843AGDR14
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number CS3843
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 96469-CS3843AGDR14
Ultra Librarian 3D Model Ultra Librarian CS3843AGDR14 CAD Model

Description

The CS3843AGDR14 is a high-performance, fixed frequency, current-mode PWM controller from ON Semiconductor, a leading provider of semiconductor-based solutions. This integrated circuit is designed to offer an efficient solution for power supply management and is particularly well-suited for off-line and DC-to-DC converter applications.

Key Features

  • Current-Mode Control: Provides improved transient response, simplified loop compensation, and robust noise immunity.
  • High-Frequency Operation: Up to 500 kHz operating frequency allows for smaller-sized components, reducing the overall footprint and cost of the power supply design.
  • Automatic Feed-Forward Compensation: Enhances performance across different input voltages and output loads.
  • Trimmed Oscillator Discharge Current: Ensures precise duty cycle control to optimize power efficiency and output regulation.
  • Low Startup and Operating Current: Minimizes power consumption during both startup and normal operation, enhancing energy efficiency.

Applications

The CS3843AGDR14 is versatile and can be utilized in a variety of power management applications, including:

  • Switching power supplies
  • Power converters for computers and telecommunications
  • Battery chargers
  • DC-DC modules
  • LED drivers

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The CS3843AGDR14 is no exception, with its robust design ensuring reliable operation even under challenging conditions. It is built to meet the stringent requirements of the industrial and telecommunications markets, offering both performance and durability.

Environmental Compliance

In alignment with ON Semiconductor's dedication to environmental responsibility, the CS3843AGDR14 adheres to various environmental standards. It is RoHS compliant and lead-free, minimizing the ecological footprint of electronic products that incorporate this advanced PWM controller.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess