EN
  • EN
  • DE

AS7809AT-E1

Part No AS7809AT-E1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description 1A 3-TERMINAL POSITIVE VOLTAGE REGULATOR / Standard Regulator Pos 9V 1A 3-Pin(3+Tab) TO-220 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 220425-AS7809AT-E1
Popularity Medium
Supply and Demand Status Balance
Family Name AS7809A
Introduction Date February 26, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AS7809AT-E1 CAD Model

Description

The AS7809AT-E1 from Diodes Incorporated is a precision voltage regulator designed for optimal performance in a wide range of electronic applications. This component is known for its reliability and efficiency, making it a popular choice among engineers and designers for their power management solutions.

Key Features

  • Output Voltage: The AS7809AT-E1 provides a fixed output voltage of 9V, which is ideal for circuits that require a stable power supply.
  • High Accuracy: This device offers excellent voltage regulation, ensuring minimal deviation from the target voltage and providing consistent performance.
  • Output Current: It is capable of delivering up to 1A of output current, catering to a broad range of power requirements.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device and the connected components from damage due to excessive heat.
  • Short Circuit Protection: With its short circuit protection feature, the AS7809AT-E1 prevents potential harm to the circuitry in the event of a fault condition.
  • Low Dropout Voltage: The low dropout voltage design ensures efficient operation, even with a minimal difference between the input and output voltages.

Applications

The AS7809AT-E1 is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Industrial Control Systems
  • Telecommunications Equipment
  • Portable Devices
  • Power Supplies

Quality and Standards

Diodes Incorporated is committed to providing high-quality products that meet stringent industry standards. The AS7809AT-E1 is manufactured in facilities that are certified for ISO 9001:2015 quality management systems, ensuring that each unit meets the highest standards of quality and reliability.

Package and Availability

The AS7809AT-E1 is available in a TO-220 package, which is widely used and easily integrated into a variety of circuit designs. It is also RoHS compliant, meaning it adheres to the restrictions on the use of certain hazardous substances in electrical and electronic equipment.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess