EN
  • EN
  • DE

LT3020EMS8

Part No LT3020EMS8
Manufacturer Linear Technology
Description 100mA, Low Voltage, Very Low Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206578-LT3020EMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3020EMS8 CAD Model

Description

Introducing the LT3020EMS8: A High-Performance LDO Voltage Regulator

The LT3020EMS8 is a state-of-the-art low dropout (LDO) voltage regulator from Linear Technology, designed to deliver precision and stability in a compact package. This high-efficiency regulator is capable of supplying 100mA of output current with a low dropout voltage of only 300mV at full load, making it an ideal choice for battery-powered and portable applications where extended battery life is crucial.

With an adjustable output from 1.22V to 20V, the LT3020EMS8 offers exceptional versatility, catering to a wide array of voltage requirements. This flexibility is further enhanced by its ability to operate over a wide input voltage range from 1.8V to 20V, enabling it to support various input sources and conditions.

Key Features:

  • Precision Output: The LT3020EMS8 boasts excellent output voltage accuracy, ensuring reliable and consistent performance for sensitive electronic circuits.
  • Low Noise: With its low noise performance, it is particularly suited for RF and precision analog applications where noise can significantly impact system performance.
  • Thermal Protection: The device includes built-in thermal shutdown and current limit features to protect against overcurrent and overheating scenarios, enhancing system reliability.
  • Stable with Low ESR Capacitors: The LT3020EMS8 is stable with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than other types of capacitors, providing a more compact solution.

The regulator comes in an 8-lead MSOP package, which is not only space-efficient but also offers a thermal performance that is suitable for a variety of applications. Whether it's for industrial, automotive, or consumer electronics, the LT3020EMS8 is designed to meet the stringent requirements of a broad range of applications.

With the LT3020EMS8, Linear Technology reaffirms its commitment to providing high-performance, reliable, and easy-to-use power management solutions. This LDO voltage regulator is a testament to their expertise in the field, delivering the perfect blend of efficiency, precision, and flexibility for today's demanding electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1279 $64.5116
8+ $13.2331 $105.8648
12+ $12.8196 $153.8352
17+ $12.4061 $210.9037
21+ $11.9925 $251.8425
28+ $10.7519 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess