EN
  • EN
  • DE

ATECC108A-SSHDA-T

Part No ATECC108A-SSHDA-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series CryptoAuthentication™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Authentication Chip
Applications Networking and Communications
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ATECC108
Standard Package 4,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 434662-ATECC108A-SSHDA-T
Ultra Librarian 3D Model Ultra Librarian ATECC108A-SSHDA-T CAD Model

Description

Microchip Technology ATECC108A-SSHDA-T

The ATECC108A-SSHDA-T from Microchip Technology is a cutting-edge cryptographic co-processor that features secure hardware-based key storage. This device is part of Microchip's CryptoAuthentication™ family and is designed to offer advanced security solutions for a variety of applications, including Internet of Things (IoT) devices, industrial control systems, and consumer products that require secure communications and data protection.

Key Features:

  • Secure Hardware-Based Key Storage: The ATECC108A-SSHDA-T securely stores keys that can be used for a multitude of cryptographic operations, ensuring that sensitive information remains protected even in the event of a system breach.
  • Elliptic Curve Cryptography (ECC): The device supports ECC algorithms, which are known for their strong security and efficiency, particularly in environments with limited computational resources.
  • ECDH (Elliptic Curve Diffie-Hellman) key agreement: This function allows two parties to establish a shared secret over an insecure channel, facilitating secure communications.
  • Digital Signature Generation and Verification: With the ATECC108A-SSHDA-T, systems can generate and verify digital signatures, providing authenticity and integrity for data transactions.
  • I2C Interface: The device features an I2C interface for easy integration into existing systems, supporting a standard communication protocol for inter-device connections.
  • High-Grade Security: The ATECC108A-SSHDA-T is designed to meet high-security standards, including resistance to physical tampering and logical attacks, making it an excellent choice for applications where security is paramount.

Applications:

  • IoT devices and secure element tasks
  • Industrial networking for secure authentication
  • Consumer electronics that require secure connections and data protection
  • Medical devices with privacy and security needs

The ATECC108A-SSHDA-T is a robust security solution that provides a shield against a wide array of threats. Its comprehensive set of features makes it an ideal choice for designers and engineers looking to enhance the security posture of their systems without compromising on performance or adding significant overheads.

You May Also Be Interested in

ABLIC U.S.A. Inc.
HIGH-VOLTAGE ANALOG SWITCHES
Lowest to $52.3881
Analog Devices Inc.
IC SIMPLE COMM BRIDGE 8TDFN
Lowest to $11.6418
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Lowest to $10.1866
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984
Analog Devices Inc.
IC RF DAC 144BGA
Lowest to $169.3835
NXP / Nexperia
IC IOT SECURE ELEMENT 20HX2QFN
Lowest to $9.6598
Infineon Technologies
Universal System Basis Chip
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0723 $53.6150
115+ $0.8798 $101.1770
180+ $0.8523 $153.4140
245+ $0.8248 $202.0760
315+ $0.7973 $251.1495
420+ $0.7149 $300.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,033 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess