EN
  • EN
  • DE

LT3022EDHC

Part No LT3022EDHC
Manufacturer Linear Technology
Description 1A, 0.9V to 10V, Very Low Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206593-LT3022EDHC
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3022EDHC CAD Model

Description

The LT3022EDHC is a high-performance, low dropout linear regulator (LDO) brought to you by Linear Technology. This LDO stands out for its ability to deliver up to 1A of continuous output current with a dropout voltage of merely 300mV at full load. It is an ideal solution for applications requiring a high current, low voltage supply with a minimal difference between the input and output voltages.

Key Features

  • High Output Current: Capable of delivering up to 1A of output current, making it suitable for powering a wide range of devices.
  • Low Dropout Voltage: With a dropout voltage as low as 300mV at full load, the LT3022 ensures efficient operation even when the input-to-output voltage differential is small.
  • Adjustable Output: The output voltage can be set anywhere from 1.22V to 20V with a single external resistor, providing flexibility for various application requirements.
  • Stable with Low ESR Capacitors: The LT3022 is stable with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than other types of capacitors.
  • Overcurrent and Overtemperature Protection: Built-in protection mechanisms safeguard the device against potentially damaging conditions.
  • No Reverse Current: A unique feature that prevents current from flowing backward from the output to the input, which is especially useful during system shutdown or when the input voltage is low.

Applications

The LT3022EDHC is versatile and can be used in a variety of applications, including:

  • Microprocessor and microcontroller power supplies
  • Post-regulation for switching power supplies
  • Battery-powered equipment
  • Linear power supplies
  • Automotive electronics

Package Information

The LT3022EDHC is available in a 16-lead DFN package (4mm x 5mm), which is designed to offer a compact footprint while ensuring optimal thermal performance. The compact size and efficient heat dissipation make it an excellent choice for space-constrained applications that require a high-power density.

With its robust feature set and versatile application range, the LT3022EDHC from Linear Technology stands as a superior choice for designers looking for a reliable LDO solution.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5564 $52.7820
12+ $8.6617 $103.9404
18+ $8.3910 $151.0380
25+ $8.1204 $203.0100
32+ $7.8497 $251.1904
43+ $7.0376 $302.6168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 197 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess