Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206599-LT3027EDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3027EDD CAD Model

Description

Linear Technology LT3027EDD: Dual, Low Noise, Low Dropout Regulator

The Linear Technology LT3027EDD is a high-performance, dual low dropout voltage regulator designed to provide precision, low noise, and high efficiency power management solutions for a diverse range of applications. This regulator features two independent LDOs, each capable of delivering up to 100mA of continuous output current with a low dropout voltage of only 300mV at full load.

Key Features:

  • Wide Input Voltage Range: The LT3027EDD operates with an input voltage range from 1.8V to 20V, making it versatile for various applications from battery-powered devices to industrial systems.
  • Low Noise Output: With its low noise design, the regulator outputs a clean and stable voltage, which is crucial for sensitive RF and precision analog circuits.
  • High Output Accuracy: The output voltage accuracy is maintained within ±2% over line, load, and temperature variations, ensuring reliable performance.
  • Low Dropout Voltage: The device offers an exceptionally low dropout performance, which enhances efficiency, especially when operating with a low input-to-output voltage differential.
  • Independent Shutdown Controls: Each channel can be independently shut down via separate control pins, providing flexibility in power management schemes.
  • Thermal Protection: Integrated thermal shutdown protection helps prevent damage from overheating, enhancing the longevity and reliability of the regulator.
  • Adjustable Output Voltage: The output voltage can be set from 1.22V to 20V with external resistors, allowing for customization to specific application requirements.
  • Small Package: The LT3027EDD comes in a compact 10-lead (3mm x 3mm) DFN package, which is ideal for space-constrained applications.

Applications:

The LT3027EDD is suitable for a wide array of applications including but not limited to:

  • Portable and battery-powered equipment
  • Medical devices
  • Telecommunications
  • Industrial controls
  • Automotive systems
  • High-quality audio

In conclusion, the LT3027EDD from Linear Technology is an excellent choice for designers looking for a dual, low noise, low dropout regulator that offers high precision, flexibility, and compactness to meet stringent power requirements across various electronic systems.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6819 $53.7733
16+ $6.3031 $100.8496
25+ $6.1061 $152.6525
34+ $5.9091 $200.9094
44+ $5.7122 $251.3368
59+ $5.1213 $302.1567
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,009 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention