Products specifications

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206629-LT3083EFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3083EFE CAD Model

Description

Linear Technology's LT3083EFE Adjustable 3A Single Resistor Low Dropout Regulator

The LT3083EFE is a versatile and robust adjustable 3A low dropout (LDO) linear regulator from Linear Technology, a leading provider of high-performance analog integrated circuits. This product is designed to cater to a wide array of applications requiring a stable and reliable power supply, including industrial, automotive, and communication systems.

Key Features:

  • Adjustable Output: The LT3083EFE offers an adjustable output voltage from 0V to V<sub>IN - 0.4V, allowing for a high degree of flexibility in various applications. The output voltage is set with a single external resistor, simplifying the design process and reducing component count.
  • High Current Capability: This regulator can deliver up to 3A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: The device features a low dropout voltage, which enhances efficiency by allowing operation closer to the input voltage, reducing power loss and heat dissipation.
  • Stable with Low ESR Output Capacitors: The LT3083EFE remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, ensuring flexibility in choosing output capacitors.
  • Thermal Protection: The regulator includes internal thermal shutdown and current limit protection, safeguarding the device and the system under extreme conditions.
  • Wide Input Voltage Range: It operates with an input voltage range from 1.8V to 36V, covering a broad spectrum of power sources.

Package and Reliability:

The LT3083EFE is available in a thermally efficient TSSOP-16 exposed pad package, which provides enhanced thermal performance and is suitable for compact designs. Linear Technology ensures high reliability and performance of the LT3083EFE by subjecting it to rigorous testing and quality control measures.

Applications:

  • Power supplies for DSPs, FPGAs, and microcontrollers
  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Battery-powered equipment

The LT3083EFE is an excellent choice for designers looking for a highly reliable, adjustable LDO regulator capable of delivering significant current with minimal voltage overhead, across a range of input voltages.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0929 $66.5574
11+ $10.3909 $114.2999
17+ $10.0399 $170.6783
24+ $9.3378 $224.1072
32+ $8.9868 $287.5776
39+ $8.6356 $336.7884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,235 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention