EN
  • EN
  • DE

LT3083IT

Part No LT3083IT
Manufacturer Linear Technology
Description Adjustable 3A Single Resistor Low Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206633-LT3083IT
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3083IT CAD Model

Description

Linear Technology's LT3083IT Adjustable Voltage Regulator

The LT3083IT is a versatile and robust adjustable voltage regulator from Linear Technology, now part of Analog Devices, designed to cater to a wide variety of power management requirements. This linear regulator stands out with its extended safe operating area, making it an excellent choice for applications that demand reliable and consistent performance under varying load conditions and input voltages.

Key Features

  • Wide Input Voltage Range: The LT3083IT can handle input voltages from 1.2V to 36V, providing flexibility in a range of applications and ensuring compatibility with various supply voltages.
  • Adjustable Output: Users can set the output voltage from 0V to nearly the full input voltage, offering precise control over the power supply to meet specific requirements of the connected load.
  • High Current Capability: With the ability to deliver up to 3A of continuous output current, this regulator can power a substantial range of electronic devices and circuits.
  • Thermal Protection: The built-in thermal shutdown feature helps protect the device from overheating, ensuring safe operation and longevity.
  • Stable with Low ESR Capacitors: The LT3083IT remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, reducing the need for additional external components and simplifying design.

Applications

The LT3083IT's versatility allows it to be used in a variety of applications, including:

  • Power supplies for sensitive analog and digital circuits
  • Post-regulation for switching power supplies
  • Battery charging and power conditioning
  • Industrial and automotive equipment

Package and Reliability

The LT3083IT is offered in a robust TO-220 package, ensuring easy heat sinking for thermal management. Its design is optimized for reliability, with built-in current limiting and reverse-battery protection, making it a dependable choice for mission-critical applications.

In conclusion, the LT3083IT adjustable voltage regulator is a highly reliable and flexible solution for a wide range of power management tasks. Its robust feature set ensures that it can meet the needs of a diverse array of electronic systems, providing precise control and protection to maintain system stability and performance.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3571 $50.1426
15+ $6.8572 $102.8580
23+ $6.6429 $152.7867
32+ $6.4286 $205.7152
41+ $6.2143 $254.7863
54+ $5.5714 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess