Products specifications

Manufacturer Linear Technology
Win Source Part Number 1206634-LT3083MPQ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3083MPQ CAD Model

Description

The LT3083MPQ is a robust, high-performance low dropout linear regulator (LDO) designed by Linear Technology, which is now part of Analog Devices. This versatile component is capable of delivering up to 3A of continuous output current with a dropout voltage of just 310mV at full load. It stands out for its unique feature of setting the output voltage with only a single resistor, simplifying design and reducing external component count.

Key Features

  • Wide Input Voltage Range: The LT3083MPQ can handle input voltages from 1.8V to 20V, making it suitable for a wide array of applications from automotive to industrial systems.
  • Adjustable Output: Users can set the output voltage from 0V to near input voltage, providing tremendous flexibility for various circuit requirements.
  • Single Resistor Output Voltage Setting: This unique feature allows the output voltage to be set with just one resistor, streamlining design and reducing the bill of materials.
  • Stable with Low ESR Capacitors: The LT3083MPQ remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, ensuring compatibility with a range of capacitor choices.
  • Internal Protection Features: It includes internal protection against overcurrent, overheating, and reverse battery, enhancing the reliability and longevity of the regulator and the overall system.

Applications

The versatility of the LT3083MPQ makes it suitable for a variety of applications, including but not limited to:

  • Power supply regulation for sensitive analog/RF circuitry
  • Post-regulation for switching power supplies
  • Industrial power supplies
  • Automotive electronics
  • Battery-powered devices

Package Information

The LT3083MPQ is available in a 5-lead DD-Pak package, which is designed to handle high power dissipation with ease. Its compact form factor makes it suitable for space-constrained applications while providing ample thermal performance.

Note: For detailed specifications, application circuits, and additional information, always refer to the official LT3083MPQ datasheet provided by Linear Technology/Analog Devices.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6819 $62.0457
6+ $16.9697 $101.8182
10+ $16.4394 $164.3940
13+ $15.9091 $206.8183
17+ $15.3788 $261.4396
22+ $13.7879 $303.3338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 88 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention