Products specifications

Manufacturer Linear Technology
Win Source Part Number 1206668-LT3437IDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3437IDD CAD Model

Description

Product Overview: LT3437IDD from Linear Technology

The LT3437IDD is a high-performance, step-down switching regulator from Linear Technology, a leader in analog integrated circuits. This device is designed to manage power efficiently and reliably, making it an ideal solution for a wide range of applications, including automotive, industrial, and portable devices.

Key Features

  • Wide Input Voltage Range: The LT3437IDD operates from an input voltage range of 3.3V to 60V, making it versatile for use in systems with varying power supplies.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.25V to the input voltage, allowing for a high level of flexibility in different circuit designs.
  • High Efficiency: With a switch operating up to 200kHz, the LT3437IDD can maintain high efficiency, which is crucial for reducing heat and increasing battery life in portable applications.
  • Low Dropout Operation: The regulator's low dropout performance ensures continued operation even as the input voltage approaches the output voltage, which is essential for battery-powered applications.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the circuit from damage due to excessive heat.
  • No Schottky Diode Required: The LT3437IDD incorporates an internal switch, eliminating the need for an external Schottky diode and simplifying the design.

Applications

The LT3437IDD's robust feature set makes it suitable for a variety of applications, including but not limited to:

  • Automotive electronics
  • Industrial power systems
  • Portable instruments
  • Telecommunications equipment
  • Power supplies for battery-operated devices

Package Information

The LT3437IDD is available in a compact 8-lead DFN package, which is designed for space-constrained applications. This package also offers excellent thermal performance, ensuring reliable operation even in environments with limited airflow.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3437IDD is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of real-world applications. Customers can trust in the Linear Technology brand for their power management needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7728 $59.0912
9+ $12.1213 $109.0917
13+ $11.7425 $152.6525
18+ $11.3637 $204.5466
23+ $10.9849 $252.6527
31+ $9.8485 $305.3035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention