Product Overview: LT3477EFE
The LT3477EFE is a versatile and robust DC/DC converter from Linear Technology, designed to drive high-power LEDs with a constant current for uniform brightness. This high-performance device integrates a high-side current sense, which simplifies the design by eliminating the need for an external sense resistor and provides better efficiency.
Key Features
- Wide Input Voltage Range: The LT3477EFE operates over a wide input voltage range of 2.8V to 36V, making it suitable for applications from automotive to industrial lighting.
- Adjustable Switching Frequency: Its switching frequency can be adjusted between 200kHz and 2MHz, which allows designers to optimize efficiency and component size.
- High Output Current: The device supports a high output current up to 3A, making it capable of driving multiple LEDs in series.
- Multiple LED Support: It can drive a single LED or multiple LEDs in series, providing flexibility for various lighting configurations.
- True Color PWM Dimming: Offers true color PWM dimming, which delivers constant LED color with varying brightness levels.
Protection Features
- Open LED Protection: It includes open LED protection that safeguards the device and LEDs during open-circuit conditions.
- Short-Circuit Protection: The LT3477EFE is also equipped with short-circuit protection, ensuring reliability and longevity of the application.
- Thermal Protection: With thermal shutdown, the device automatically turns off if it reaches an unsafe temperature, preventing damage from overheating.
Applications
The LT3477EFE is ideal for a variety of applications, including:
- Automotive and Avionic Lighting
- Industrial and Architectural Lighting
- General Purpose LED Illumination
- Display Backlighting
With its robust design and comprehensive feature set, the LT3477EFE is a reliable solution for advanced LED lighting systems requiring precise current control and efficient power conversion.