Products specifications

Manufacturer Linear Technology
Win Source Part Number 1206706-LT3479EFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3479EFE CAD Model

Description

The LT3479EFE is a versatile and powerful dual-output DC/DC converter from Linear Technology, designed to cater to a wide range of applications requiring efficient power conversion. This product stands out for its robustness and flexibility, making it an ideal choice for designers looking for a reliable power solution.

Key Features

  • Wide Input Voltage Range: The LT3479EFE operates over a 2.8V to 36V range, accommodating varying input supplies and ensuring consistent performance across different power environments.
  • Adjustable Switching Frequency: With a switching frequency that can be set from 200kHz to 2.2MHz via a single resistor or synchronized to an external clock, this converter allows for optimization in efficiency and component size.
  • Dual Independent Outputs: It provides two independent output voltages that can be set by the user, supporting a multitude of dual output applications.
  • Integrated Boost and Catch Diodes: The inclusion of boost and catch diodes simplifies the design and reduces external component count, leading to a more compact and cost-effective solution.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the system from overheating and potential damage.

Applications

The LT3479EFE is suitable for a variety of applications, including:

  • LED Backlighting
  • Automotive and Industrial Lighting
  • Battery-Powered Systems
  • Boost Converters
  • Inverting Converters

Package and Reliability

Encased in a 16-lead thermally enhanced TSSOP package, the LT3479EFE is designed to ensure efficient thermal management. Its robust design and built-in protection features make it a reliable component for demanding environments.

Conclusion

The LT3479EFE from Linear Technology is a comprehensive solution for designers seeking a dual-output DC/DC converter that delivers performance, efficiency, and reliability. Whether for industrial, automotive, or portable applications, this converter is engineered to meet the stringent requirements of modern electronic systems.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4211 $65.6844
9+ $13.4737 $121.2633
13+ $13.0527 $169.6851
18+ $12.6316 $227.3688
23+ $12.2106 $280.8438
31+ $10.9474 $339.3694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,594 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention