EN
  • EN
  • DE

LT3480EMSE

Part No LT3480EMSE
Manufacturer Linear Technology
Description 36V, 2A, 2.4MHz Step-Down Switching Regulator with 70μA Quiescent Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206708-LT3480EMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3480EMSE CAD Model

Description

LT3480EMSE - A Robust Step-Down Switching Regulator

The LT3480EMSE is a high-performance, monolithic, step-down switching regulator from Linear Technology designed to deliver efficient power conversion for a wide range of applications. This compact and versatile component operates within an input voltage range of 3.3V to 36V, making it suitable for systems that run on anything from single-cell lithium-ion batteries to industrial supplies and automotive power sources.

One of the standout features of the LT3480EMSE is its integrated 2A switch, which allows it to provide continuous output currents up to 2 amperes to the load. This robust switch is also protected by current limiting and thermal shutdown, ensuring reliable operation even under harsh conditions.

The device offers a flexible and adjustable switching frequency, ranging from 200kHz to 2MHz, which designers can optimize for efficiency or component size. The high-frequency capability allows the use of small inductors and capacitors, resulting in a compact power supply design with good transient response.

Efficiency is a key consideration in modern electronics, and the LT3480EMSE excels in this area. Its Burst Mode® operation ensures high efficiency at low output currents, which is critical for battery-powered applications. This mode significantly reduces quiescent current, thereby extending battery life when the load draws only a small amount of power.

For noise-sensitive applications, the LT3480EMSE can be synchronized to an external clock, thus eliminating interference with other system components. Additionally, it features a soft-start capability that minimizes inrush current during startup, providing a smooth ramp-up to the desired output voltage and protecting both the regulator and the load from stress.

Other features of the LT3480EMSE include a power good flag, output voltage tracking, and a shutdown pin, which allows the user to turn off the device and reduce the quiescent current to less than 1µA. The product is available in a thermally efficient MSOP-16E package, which is suitable for space-constrained applications.

With its combination of flexibility, reliability, and efficiency, the LT3480EMSE is an excellent choice for a wide range of power supply designs, including portable devices, automotive systems, industrial controls, and distributed power systems.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1493 $57.0451
15+ $6.6866 $100.2990
24+ $6.4777 $155.4648
32+ $6.2687 $200.5984
42+ $6.0598 $254.5116
56+ $5.4329 $304.2424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess