EN
  • EN
  • DE

LT3485EDD-2#PBF

Part No LT3485EDD-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC CHARGER PHOTOFLASH 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Photoflash Capacitor Charger, Xenon
Operating Supply Current 5mA
Supply Voltage - Operating 1.7 V to 10 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 1059350-LT3485EDD-2#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3485EDD-2#PBF CAD Model

Description

LT3485EDD-2#PBF - A Compact, High-Efficiency Boost Converter

The LT3485EDD-2#PBF is a versatile and powerful boost converter integrated circuit from Linear Technology, designed for applications requiring efficient voltage step-up conversion. This compact component is housed in a small DFN package, making it an ideal solution for space-constrained applications.

Key Features:

  • Adjustable Output Voltage: The LT3485EDD-2#PBF provides an adjustable output voltage range, which can be set by the user with external resistors, offering flexibility for different applications.
  • Integrated Power Switch: With an internal 350mA, 40V power switch, the device facilitates a simplified design, reducing the need for external components.
  • High Efficiency: The boost converter is optimized for high efficiency, which helps to reduce power loss and improve battery life in portable devices.
  • Soft-Start Function: A built-in soft-start function minimizes inrush current during startup, providing protection for both the IC and the load.
  • Low Quiescent Current: The device features a low quiescent current, making it suitable for battery-powered applications where power conservation is critical.

Applications:

The LT3485EDD-2#PBF is ideal for a wide range of applications, including but not limited to:

  • Portable Electronics
  • LED Lighting
  • Battery-Powered Equipment
  • Handheld Medical Devices
  • Wireless Sensor Networks

Reliability and Performance:

Linear Technology's commitment to quality ensures that the LT3485EDD-2#PBF meets high standards of reliability and performance. The device operates over a wide temperature range, making it suitable for industrial as well as consumer applications. Additionally, the robust design ensures long-term stability and operation even under challenging conditions.

With its combination of features, performance, and compact size, the LT3485EDD-2#PBF is an excellent choice for designers looking to implement an efficient power conversion solution in their next project.

You May Also Be Interested in

STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9861 $55.8888
18+ $5.7322 $103.1796
28+ $5.5530 $155.4840
38+ $5.3739 $204.2082
49+ $5.1948 $254.5452
65+ $4.6574 $302.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess