EN
  • EN
  • DE

LT3493IDCB

Part No LT3493IDCB
Manufacturer Linear Technology
Description 1.2A, 750kHz Step-Down Switching Regulator in 2mm × 3mm DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206731-LT3493IDCB
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3493IDCB CAD Model

Description

The LT3493IDCB is a high-performance DC/DC converter designed and manufactured by Linear Technology, now part of Analog Devices. This miniature, monolithic step-down converter is ideal for portable and space-constrained applications, offering a wide input voltage range and integrated features that simplify circuit design.

Key Features:

  • Wide Input Voltage Range: The device can operate from an input voltage range of 2.5V to 16V, making it suitable for a variety of power sources, from single-cell lithium-ion batteries to multi-cell battery stacks and intermediate bus voltages.
  • Adjustable Output Voltage: The LT3493IDCB provides an adjustable output voltage from 0.8V to V<sub>IN, which allows for flexibility in powering different loads.
  • Integrated Power Switch: With its internal 2.3A power switch, the converter can deliver up to 600mA of continuous output current at voltages as low as 0.8V.
  • High Efficiency: The device utilizes a constant frequency, current mode architecture, which, along with low dropout operation, maintains high efficiency over a wide range of load currents.
  • Small Footprint: The LT3493IDCB comes in a tiny 6-pin DFN package, which minimizes the solution footprint on PCBs and is ideal for space-constrained applications.
  • Thermal Protection: The converter includes thermal shutdown, protecting the device from damage due to overheating.

Applications:

The LT3493IDCB is particularly well-suited for portable devices where efficiency and battery life are critical. It can be used in:

  • Handheld Instruments
  • Medical Devices
  • Wireless Modems
  • GPS Receivers
  • Small LCD Displays

Design Advantages:

Designers will appreciate the LT3493IDCB for its ease of use and integration. The device's Burst Mode® operation ensures low quiescent current, prolonging battery life in applications that require extended operation. Moreover, the converter's small package size does not compromise its performance, providing a powerful, efficient solution in a compact form factor.

Conclusion:

The LT3493IDCB by Linear Technology is a versatile and powerful DC/DC converter that offers a blend of efficiency, size, and ease of use. Its robust feature set makes it an excellent choice for designers looking to optimize power management in their compact and portable applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4204 $52.2612
7+ $14.2937 $100.0559
11+ $13.8470 $152.3170
15+ $13.4004 $201.0060
20+ $12.9537 $259.0740
26+ $11.6136 $301.9536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess