EN
  • EN
  • DE

LT3505EDD

Part No LT3505EDD
Manufacturer Linear Technology
Description 1.2A, Step-Down Switching Regulator in 3mm × 3mm DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206735-LT3505EDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3505EDD CAD Model

Description

The Linear Technology LT3505EDD is a high-performance, adjustable frequency (2MHz) step-down switching regulator that is designed to meet the needs of a wide range of applications. Packaged in a compact 10-lead DFN with a 3mm x 3mm footprint, this regulator is ideal for space-constrained applications without compromising on power efficiency and reliability.

Key Features

  • Wide Input Voltage Range: The LT3505EDD operates from a 3.6V to 36V input voltage range, making it suitable for applications powered from a variety of sources including automotive batteries, industrial supplies, and standard 12V and 24V rails.
  • High Efficiency: With its high 2MHz switching frequency, which allows the use of small, low-cost capacitors and inductors, the LT3505EDD achieves efficiencies as high as 85%.
  • Adjustable Switching Frequency: The switching frequency can be programmed anywhere from 1.1MHz to 2.4MHz, enabling designers to optimize the regulator for efficiency or component size.
  • Robust Thermal Performance: The LT3505EDD's thermally enhanced DFN package ensures efficient heat dissipation, contributing to reliable operation even in high-temperature environments.
  • Integrated Features: This regulator includes a 0.8V feedback reference voltage, an internal soft-start to limit inrush current during startup, and a shutdown feature that reduces quiescent current to less than 1μA.

Applications

The LT3505EDD is versatile enough to be used in a variety of applications, including:

  • Automotive and Industrial Power Systems
  • Distributed Power Supplies
  • Portable Electronic Devices
  • Telecommunications Infrastructure

Reliability

Linear Technology's commitment to high-quality manufacturing ensures that the LT3505EDD provides consistent and reliable performance. The device is rated for operation from -40°C to +125°C, accommodating a broad range of temperature conditions.

With its combination of flexibility, efficiency, and compact size, the LT3505EDD is an excellent choice for designers looking to optimize their power supply solutions across various applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1643 $54.1359
30+ $3.4168 $102.5040
46+ $3.3101 $152.2646
63+ $3.2033 $201.8079
81+ $3.0965 $250.8165
109+ $2.7762 $302.6058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess