Products specifications

Manufacturer Linear Technology
Win Source Part Number 1206736-LT3505EMS8E
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3505EMS8E CAD Model

Description

Linear Technology's LT3505EMS8E: A Compact, Efficient Power Solution

The LT3505EMS8E is a versatile and powerful DC/DC converter from Linear Technology, designed to cater to a broad range of power supply requirements. This high-performance component is engineered to deliver efficiency and reliability in a compact MSOP-8 package, making it an ideal choice for space-constrained applications.

Efficient Power Conversion

With an input voltage range of 3V to 40V, the LT3505EMS8E is capable of operating in a variety of supply conditions, ensuring consistent performance even under fluctuating input voltages. This makes it particularly suitable for automotive and industrial power systems where input voltages can vary significantly.

Robust Output Capabilities

The device is designed to provide a fixed output voltage of 5V, with an output current capability of up to 500mA. This is sufficient to power a wide array of electronic devices and circuits, from microcontrollers and sensors to communication modules.

Advanced Features

The LT3505EMS8E incorporates a range of features that enhance its performance and ease of use:

  • Internal 1.1A Switch: The built-in switch can handle peak currents up to 1.1A, allowing for a simple and efficient design without the need for external power components.
  • Burst Mode® Operation: This feature ensures high efficiency at low output currents, which is essential for battery-powered applications to extend battery life.
  • Frequency Foldback and Thermal Protection: These mechanisms protect the device under overload conditions, ensuring reliability and longevity of the power supply circuit.
  • Low Shutdown Current: The shutdown feature reduces the current draw to less than 1µA, which is critical for power conservation in battery-operated systems.

Applications

The LT3505EMS8E is suitable for a multitude of applications, including but not limited to:

  • Portable Instruments
  • Automotive Power Supplies
  • Industrial Power Systems
  • Battery-Powered Equipment
  • Point-of-Load Power Supplies

Overall, the LT3505EMS8E from Linear Technology is a compact, efficient, and reliable solution for modern electronic power supply challenges. Its robust design and advanced features make it a top choice for engineers and designers looking to optimize their power management systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1279 $57.0232
15+ $6.6767 $100.1505
24+ $6.4512 $154.8288
34+ $6.0000 $204.0000
44+ $5.7745 $254.0780
55+ $5.5489 $305.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention