EN
  • EN
  • DE

LT3508EMS8E

Part No LT3508EMS8E
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Win Source Part Number 302858-LT3508EMS8E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3508EMS8E CAD Model

Description

Introducing the LT3508EMS8E from Linear Technology

The LT3508EMS8E is a robust, high-performance dual-channel DC/DC converter designed by Linear Technology, now part of Analog Devices, to meet the rigorous demands of modern electronic applications. This efficient power management integrated circuit is ideal for portable devices, automotive applications, industrial controls, and distributed power systems, providing a compact and reliable solution for power supply design.

Key Features

  • Dual Independent Channels: The LT3508EMS8E features two independent DC/DC converters, each capable of delivering up to 1.4A of continuous output current, which allows for versatile power configurations and simplifies the design of dual output power supplies.
  • Wide Input Voltage Range: With an input voltage range of 3.2V to 36V, it is well-suited for applications that operate from a variety of input sources, including single-cell Li-Ion batteries to automotive inputs.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 250kHz and 2.2MHz or synchronized to an external clock, providing flexibility in optimizing efficiency, performance, and component size.
  • Integrated Boost Diodes: The inclusion of internal boost diodes helps minimize the number of external components required, thereby reducing board space and system cost.
  • Robust Protection Features: The device includes over-temperature protection, current limiting, and short-circuit protection, ensuring reliable operation under adverse conditions.
  • Thermal Performance: The MSOP-16E package with exposed pad enhances thermal performance, making it easier to manage heat dissipation within the system.

Applications

The LT3508EMS8E's versatility makes it an excellent choice for a wide range of applications, including:

  • Automotive and Transportation Systems
  • Industrial Controls and Instrumentation
  • Telecommunications Power Supplies
  • Portable Electronic Devices

Whether you're designing a power supply for sensitive communication equipment or a rugged industrial tool, the LT3508EMS8E offers the performance, reliability, and ease of use required for your power management needs. Its advanced features and robust design simplify the development process, allowing you to bring your products to market faster while maintaining high-quality standards.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess