The LT3519EMS is a cutting-edge LED driver integrated circuit from Linear Technology, designed to provide a compact and efficient solution for driving LEDs. This versatile chip is well-suited for a variety of applications, including automotive, industrial, and general illumination. The LT3519EMS is particularly ideal for systems that require precise control over LED brightness and thermal management.
Key Features:
- Wide Input Voltage Range: The device operates from an input voltage range of 3V to 30V, making it adaptable to a wide array of power supplies and capable of handling varying input conditions.
- Internal 45V/2.3A Switch: The LT3519EMS comes with an internal 45V/2.3A switch, providing robust power handling capabilities for driving high-power LEDs without the need for external components.
- Adjustable Frequency: Users can set the switching frequency from 250kHz to 2.5MHz via an external resistor, allowing for flexibility in the design and optimization of the LED driver.
- True Color PWM Dimming: The chip features True Color PWM™ dimming, delivering constant LED color with deep dimming capability. This feature ensures consistent color temperature and brightness levels across different dimming states.
Benefits:
- High Efficiency: The LT3519EMS is designed for high efficiency, which is crucial for energy-saving applications and extending the life of battery-powered devices.
- Compact Design: With its MSOP-16 package, the LT3519EMS offers a compact footprint that is beneficial for space-constrained applications.
- Thermal Protection: The device includes thermal shutdown protection to safeguard the LED driver from overheating, ensuring reliable operation under various conditions.
The LT3519EMS is not just a driver; it's a comprehensive solution that simplifies the design of LED systems. Whether it's for automotive headlamps, industrial lighting, or sophisticated architectural illumination, this driver brings performance, reliability, and flexibility to your LED applications. With the LT3519EMS, designers can achieve an optimal balance between functionality and size, making it an excellent choice for modern LED lighting solutions.