EN
  • EN
  • DE
  • IT

LT3573EMS

Part No LT3573EMS
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1037+
Reference case MSOP16
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 746933-LT3573EMS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3573EMS CAD Model

Description

The LT3573EMS is a versatile and high-performance integrated circuit designed by Linear Technology, a leader in the design and manufacturing of analog integrated circuits. This innovative product is a full-featured isolated flyback converter that does not require a third winding or opto-isolator for regulation. It is particularly well-suited for isolated applications due to its ability to perform well in a variety of conditions.

Key Features

  • No Opto-Isolator Required: The LT3573EMS operates without the need for an opto-isolator, simplifying design and enhancing reliability.
  • Integrated 1.25A Switch: With an onboard 1.25A, 60V power switch, the device can deliver up to several watts of output power, depending on the input voltage and transformer selection.
  • Wide Input Voltage Range: The product supports a wide input range of 3V to 40V, making it flexible for use in various applications, from automotive to industrial systems.
  • Adjustable Soft-Start Function: The soft-start function limits inrush current at startup, providing additional protection to the power supply and its load.

Applications

The LT3573EMS is ideal for a multitude of applications, including but not limited to:

  • Isolated Telecom or Datacom Power Supplies
  • Industrial Electrical Isolation
  • Isolated Medical Equipment Power Supplies
  • Isolated Automotive Power Supplies

Product Specifications

This product comes in a compact MSOP-16 package, which is suitable for space-constrained applications. Its operating temperature range is from -40°C to 125°C, ensuring performance across a wide range of environmental conditions. Additionally, the LT3573EMS features boundary mode operation, which provides a small magnetic solution with improved load regulation.

Conclusion

The LT3573EMS from Linear Technology stands out as a robust and reliable solution for designers who require an isolated power supply with minimal external components and straightforward implementation. Its combination of features and ease of use makes it an excellent choice for a wide range of isolated power conversion applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4361 $57.1805
11+ $9.3835 $103.2185
17+ $9.0903 $154.5351
23+ $8.7970 $202.3310
30+ $8.5038 $255.1140
40+ $7.6241 $304.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess