EN
  • EN
  • DE

LT3585EDDB-0

Part No LT3585EDDB-0
Manufacturer Linear Technology
Description Photofl ash Chargers with Adjustable Input Current and IGBT Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206765-LT3585EDDB-0
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3585EDDB-0 CAD Model

Description

Product Overview: LT3585EDDB-0

The LT3585EDDB-0 is a versatile and high-performance DC/DC converter from Linear Technology, designed to cater to a wide range of power supply requirements. This compact and efficient integrated circuit is specifically engineered to provide a reliable and stable power conversion solution for applications that demand a high-quality power source.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage range, making it suitable for various applications by allowing the user to set the desired output level.
  • Integrated Boost Diode: It incorporates an internal boost diode which simplifies the circuit design and reduces external component count, enhancing system reliability and reducing overall cost.
  • Wide Input Voltage Range: The LT3585EDDB-0 operates over a broad input voltage range, accommodating a variety of power sources and ensuring consistent performance across different supply conditions.
  • Low Quiescent Current: Its low quiescent current consumption is ideal for battery-powered devices, extending operational life and improving energy efficiency.
  • High Switching Frequency: The device's high switching frequency enables the use of small, low-cost capacitors and inductors, which reduces the overall size and footprint of the power supply design.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, ensuring stable operation and longevity of the product.
  • Multiple Package Options: The LT3585EDDB-0 is available in various package options to suit different design requirements and space constraints.

Applications

The LT3585EDDB-0 is suitable for a diverse range of applications, including but not limited to:

  • Portable Electronic Devices
  • Medical Equipment
  • Automotive and Industrial Systems
  • Power LED Drivers
  • Battery-Powered Applications

Conclusion

With its robust feature set and flexible design options, the LT3585EDDB-0 from Linear Technology stands out as a reliable power conversion solution for designers and engineers looking to optimize their power supply systems. Its integration of key functions and protection features ensures a high-performance, durable, and efficient power management component.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess