Products specifications Report Issue?

Win Source Part Number 1071661-LT3603EMSE
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3603EMSE CAD Model

Description

Product Overview: LT3603EMSE from Linear Technology

The LT3603EMSE is a highly versatile and efficient integrated circuit designed for power management applications, brought to you by Linear Technology, a leader in the field of analog integrated circuits. This robust component is housed in a compact MSOP-16 (Medium Shrink Outline Package) that offers a reduced footprint while maintaining high-performance standards.

Key Features

  • Wide Input Voltage Range: The device operates with an input voltage range from 4V to 36V, making it suitable for a variety of applications, including automotive and industrial systems where input voltages can vary significantly.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN, providing flexibility in powering different circuit components.
  • High Efficiency: The LT3603EMSE boasts high-efficiency operation, which reduces power loss and improves overall system performance.
  • Low Quiescent Current: The device features a low quiescent current, which is ideal for battery-powered applications where power conservation is critical.
  • Thermal Protection: It includes thermal protection features that safeguard the device from overheating, ensuring reliable operation under various conditions.
  • Robust Protection Features: The product is equipped with overvoltage protection, reverse battery protection, and current limiting, enhancing the durability and longevity of the device.

Applications

The LT3603EMSE is adept at managing power in a wide range of applications. Its resilience to fluctuating input voltages and its ability to provide a stable output make it an ideal choice for:

  • Automotive power systems
  • Industrial equipment
  • Telecommunication infrastructure
  • Portable and battery-operated devices

In conclusion, the LT3603EMSE from Linear Technology is a high-quality power management IC that offers flexibility, efficiency, and protection, making it a valuable component for designers looking to create reliable and efficient electronic systems.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for LTA806NTN1SOP8
Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us
ECAD model for JW-02-04-T-S-250-250
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
ECAD model for JW-10-04-TM-S-380-200
Rochester Electronics
Need more? Email Us
ECAD model for LD8087-2
Rochester Electronics
Contact for details
Need more? Email Us
ECAD model for LD27C64-20
Crouse-Hinds
Need more? Email Us
ECAD model for KBX061505
STMicroelectronics
Lowest to $0.1267
ECAD model for LD1117S33CTR LOW DROP OUT 3.3V LINEAR REGULATOR IN
STMicroelectronics
Lowest to $0.0369
ECAD model for LD1117-2.5
Murata Electronics North America
Need more? Email Us
ECAD model for LDC20B140J0933

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention