The LD27C64-20 is a 64K (8K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Rochester Electronics. This device is a reliable solution for non-volatile storage of data and program code in various electronic systems. Rochester Electronics specializes in providing long-term support and continued availability of discontinued or mature semiconductor devices.
Applications:
- Embedded systems
- Microcontroller program storage
- Industrial control systems
- Instrumentation
- Data logging
Features:
- 64K bit (8K x 8) organization
- CMOS technology for low power consumption
- Fast access time: 200ns
- Single 5V power supply
- TTL compatible inputs and outputs
- Tri-state output
- Programmable using standard EPROM programmers
- Erasable with UV light
Benefits:
- Non-volatile storage retains data even when power is off
- Low power consumption suitable for battery-powered applications
- Fast access time enables quick retrieval of data
- Easy to program and reprogram, allowing for updates and modifications
- Reliable operation in a wide range of environments
Additional Details:
The LD27C64-20 requires a single 5V power supply for operation. Its CMOS technology ensures low power consumption, making it suitable for portable and battery-powered devices. The device features TTL-compatible inputs and outputs, simplifying interfacing with other digital circuits. The fast access time of 200ns allows for rapid retrieval of stored data. It is packaged in a standard 28-pin DIP (Dual In-line Package). To erase the stored data, the device must be exposed to UV light of a specific wavelength for a certain duration. The LD27C64-20 is often used in applications where firmware or configuration data needs to be stored persistently. Rochester Electronics ensures that this device meets the original manufacturer's specifications and provides a reliable source for customers requiring this memory chip.