EN
  • EN
  • DE

MAX187CPA

Part No MAX187CPA
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075113-MAX187CPA
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX187CPA CAD Model

Description

Maxim Integrated MAX187CPA Low-Power, 12-Bit Serial A/D Converter

The MAX187CPA from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that combines a fast sampling rate with outstanding accuracy and temperature stability. This compact, single-channel ADC is an ideal solution for a wide range of applications requiring precise digital representation of analog signals, including data acquisition systems, industrial control, medical instrumentation, and battery-operated devices.

Key Features:

  • High Resolution: The device offers a 12-bit resolution, providing fine detail in the analog signal conversion process for applications that demand high accuracy.
  • Single Supply Operation: Designed to operate with a single +5V supply, the MAX187CPA simplifies power supply design and ensures compatibility with a variety of systems and MCUs.
  • Low Power Consumption: With a quiescent current of just 250µA, this ADC is optimized for power-sensitive applications, helping to extend battery life and reduce power costs.
  • Internal Clock: The inclusion of an internal clock minimizes external component count, further simplifying design and reducing overall system size and cost.
  • Simple Serial Interface: The device features a 3-wire serial interface that is SPI/QSPI™ and MICROWIRE™ compatible, making it easy to integrate into existing digital systems.
  • Automatic Power-Down: The MAX187CPA automatically powers down to a low power standby mode between conversions, conserving energy for battery-powered applications.

Performance Specifications:

  • Sampling Rate: Capable of up to 100ksps, allowing for rapid data acquisition and processing.
  • Single Channel: The device is equipped with one analog input channel, simplifying analog signal routing and reducing potential points of interference.
  • Temperature Range: Operates over the industrial temperature range (-40°C to +85°C), ensuring reliable performance in a variety of environmental conditions.
  • Package: The MAX187CPA comes in a compact 8-pin DIP package, making it easy to fit into space-constrained applications.

Overall, the Maxim Integrated MAX187CPA ADC offers a robust and efficient solution for designers looking to integrate precise analog-to-digital conversion with minimal power draw and space requirements. Its ease of use and integration, combined with Maxim's reputation for quality, make it a solid choice for your next project's data acquisition needs.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess