EN
  • EN
  • DE

FMCA2255-12

Part No FMCA2255-12
Manufacturer Fairview Microwave
Catalog OEM Parts (F - I)
Description Key Specifications, Connector Series 1: N, Connector Gender 1: Male, Connector Polarity 1: Standard, Connector Angle...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078028-FMCA2255-12
Categories OEM Parts(F-I)
Manufacturer Fairview Microwave
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMCA2255-12 CAD Model

Description

The FMCA2255-12 is a coaxial attenuator from Fairview Microwave, designed to reduce the power of a signal by a specific amount without significantly distorting the waveform. It is a passive component, meaning it requires no external power source to operate.

Applications:

  • Test and measurement setups: Used to protect sensitive equipment by reducing input signal power.
  • Signal leveling: Adjusting signal strength to optimal levels in communication systems.
  • Impedance matching: Improving impedance match between components.
  • RF and microwave systems: General purpose attenuation in RF circuits.
  • Aerospace and defense applications.

Features:

  • Attenuation Value: 12 dB
  • Frequency Range: DC to 18 GHz
  • Connector Type: SMA Male to SMA Female
  • VSWR: Typically 1.35:1 or better
  • Power Handling: 2 Watts
  • Construction: Passivated Stainless Steel

Benefits:

  • Precise attenuation: Provides accurate signal reduction.
  • Broadband performance: Operates effectively over a wide frequency range.
  • Low VSWR: Minimizes signal reflections, maintaining signal integrity.
  • High power handling: Can withstand moderate power levels.
  • Durable construction: Ensures reliable performance in various environments.
  • SMA connectors allow for easy integration into existing systems.

Additional Details:

The FMCA2255-12 utilizes a passivated stainless steel construction, offering excellent corrosion resistance and durability. Its SMA connectors are designed for secure and reliable connections. The attenuator's specified VSWR (Voltage Standing Wave Ratio) ensures minimal signal reflection, which is crucial for maintaining signal integrity in sensitive applications. The 2-watt power handling capability allows it to be used in systems with moderate power levels without damage. Its compact size facilitates easy integration into existing setups. The precise attenuation value of 12dB helps ensure correct signal levels for optimum system performance.

You May Also Be Interested in

Dell
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Essentra Components
Need more? Email Us
Panasonic
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess