EN
  • EN
  • DE

IXTQ88N28T

Part No IXTQ88N28T
Manufacturer IXYS
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066207-IXTQ88N28T
Categories OEM Parts(F-I)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IXTQ88N28T CAD Model

Description

The IXTQ88N28T is a high-performance Power MOSFET from IXYS, designed for demanding power switching applications. This N-channel enhancement mode MOSFET leverages an advanced power MOSFET process to achieve exceptional efficiency and ruggedness. Its characteristics make it well-suited for use in a variety of high-power applications.

Applications:

  • High-power switch-mode power supplies (SMPS)
  • Motor drives and control systems
  • Solid-state relays (SSRs)
  • Induction heating systems
  • High-frequency power inverters

Features:

  • High blocking voltage (VDSS = 280V)
  • Ultra-low on-resistance (RDS(on)) for minimal conduction losses
  • High continuous drain current (ID = 88A)
  • Fast switching speed for high-frequency operation
  • Avalanche energy rated for increased robustness
  • TO-247 package for efficient heat dissipation

Benefits:

  • High system efficiency due to extremely low RDS(on)
  • Reduced cooling requirements due to low power dissipation
  • Increased reliability and ruggedness due to avalanche capability
  • Improved performance in high-frequency applications
  • Simplified thermal management with the TO-247 package

Additional Details:

The IXTQ88N28T boasts a drain-source voltage (VDSS) rating of 280V and a continuous drain current (ID) rating of 88A. The device's ultra-low on-resistance minimizes power loss during switching, leading to higher overall system efficiency and reduced heat generation. The fast switching speed enables efficient operation in high-frequency applications, while the avalanche energy rating provides protection against voltage transients and ensures robust performance. The gate threshold voltage (VGS(th)) typically falls between 2V and 4V. Supplied in a TO-247 package, the MOSFET can be easily mounted and cooled with a heat sink. Proper thermal management is critical to achieving optimal performance and reliability. This MOSFET is well-suited for applications requiring efficient power switching, high blocking voltage, and high current handling capability.

You May Also Be Interested in

Dell
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess