EN
  • EN
  • DE

GWCR1210-10RFT5

Part No GWCR1210-10RFT5
Manufacturer TT Electronics
Catalog OEM Parts (F - I)
Description Wire wound Resistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053046-GWCR1210-10RFT5
Categories OEM Parts(F-I)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GWCR1210-10RFT5 CAD Model

Description

The GWCR1210-10RFT5 is a thick film chip resistor manufactured by TT Electronics. It belongs to the GWCR series, known for its general purpose applications. The 1210 indicates the resistor's physical size (1210 metric), and 10R signifies a resistance value of 10 ohms. The 'FT5' typically denotes a specific tolerance and packaging.

Applications:

  • Consumer Electronics: Used in TVs, audio equipment, and mobile devices for current limiting, voltage division, and pull-up/pull-down resistor functions.
  • Industrial Equipment: Employed in power supplies, motor drives, and control circuits for current sensing and voltage regulation.
  • Automotive Electronics: Integrated into ECUs, lighting systems, and sensor circuits for signal conditioning and protection.
  • Medical Devices: Used in patient monitoring equipment, diagnostic tools, and imaging systems for accurate measurement and control.
  • Telecommunications: Utilized in networking equipment, routers, and base stations for impedance matching and signal attenuation.

Features:

  • Thick Film Technology: Provides stable resistance values and good temperature coefficient of resistance (TCR).
  • Surface Mount Device (SMD): Suitable for automated assembly processes.
  • Small Size: Compact design allows for high-density mounting on PCBs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • High Reliability: Designed for long-term performance and stability.

Benefits:

  • Accurate Resistance: Provides precise resistance values for reliable circuit operation.
  • Stable Performance: Maintains consistent performance over temperature and time.
  • Easy Assembly: Simplifies manufacturing processes with surface mount technology.
  • Compact Design: Saves valuable board space in electronic devices.
  • Wide Range of Applications: Suitable for diverse electronic applications.

Technical Specifications:

  • Resistance Value: 10 Ohms
  • Tolerance: Typically 1% or 5% (check datasheet for FT5 designation)
  • Power Rating: Check datasheet, typically 0.25W for 1210 size.
  • Temperature Coefficient of Resistance (TCR): Verify from datasheet (e.g., ±100 ppm/°C or ±200 ppm/°C).
  • Operating Temperature Range: Usually -55°C to +155°C.
  • Package Size: 1210 (metric) / 1206 (inch)

For detailed specifications and application notes, refer to the official TT Electronics datasheet for GWCR series chip resistors.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Lowest to $6.0469
Agilent(Hewlett-Packard)
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess