EN
  • EN
  • DE

FS32K144HRT0CLLT

Part No FS32K144HRT0CLLT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 89
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number FS32K144
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 935347638557
Standard Package 450
Win Source Part Number 1322419-FS32K144HRT0CLLT
Ultra Librarian 3D Model Ultra Librarian FS32K144HRT0CLLT CAD Model

Description

The FS32K144HRT0CLLT is a state-of-the-art microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This product is part of NXP's S32K1 family, which is engineered to provide exceptional performance, robust reliability, and a wide range of features to meet the demanding requirements of automotive and industrial applications.

Key Features:

  • Core: The MCU boasts an ARM Cortex-M4F core, capable of reaching speeds up to 72 MHz, providing a balanced combination of computational power and energy efficiency.
  • Memory: It comes with 256 KB of Flash memory and 32 KB of RAM, ensuring ample space for complex applications and efficient data handling.
  • Connectivity: The device offers a variety of communication interfaces, including CAN, LIN, and SPI, making it ideal for systems that require robust and versatile communication capabilities.
  • Analog Features: It includes multiple analog peripherals such as ADCs, DACs, and comparators, which are crucial for processing and converting analog signals in real-time applications.
  • Timers and Control: With an array of timers, including PWM and PIT, the FS32K144HRT0CLLT supports precise timing and control tasks, essential for motor control and other time-sensitive operations.
  • Safety and Reliability: Designed with functional safety in mind, it meets the ISO 26262 standard, making it suitable for safety-critical automotive applications such as powertrain, chassis, and advanced driver-assistance systems (ADAS).
  • Package: The MCU is available in a 64-pin LQFP package, providing a compact footprint while allowing for easy integration into various system designs.

Applications:

The FS32K144HRT0CLLT is versatile enough to be used in a wide range of applications, including but not limited to:

  • Automotive control units
  • Industrial control systems
  • Motor control
  • Sensor fusion
  • IoT edge nodes

In conclusion, the FS32K144HRT0CLLT from NXP is a powerful and reliable microcontroller that offers a comprehensive set of features to support complex and safety-critical applications in the automotive and industrial sectors. Its robust design and versatile capabilities make it an ideal choice for developers looking to create sophisticated and reliable systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess