EN
  • EN
  • DE

SN74LVC8T245NSR

Part No SN74LVC8T245NSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLATION TXRX 5.5V 24SO / Translation Transceiver 2 Element 8 Bit per Element 3-State Output 24-SO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Logic Type Translation Transceiver
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number 74LVC8T245
Other Names -SN74LVC8T245NSRR,296-29458-6,296-29458-6,296-SN74LVC8T245NSRCT,-296-29458-1,296-29458-2,SN74LVC8T245NSR,296-29458-1,296-29458-1,296-29458-2,2156-SN74LVC8T245NSR,SN74LVC8T245NSRG4,SN74LVC8T245NSRG4,-SN74LVC8T245NSRG4R,-SN74LVC8T245NSRG4,296-SN74LVC8T245NSRDKR,TEXTISSN74LVC8T245NSR,-296-29458-1,296-SN74LVC8T245NSRTR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259432-SN74LVC8T245NSR
Ultra Librarian 3D Model Ultra Librarian SN74LVC8T245NSR CAD Model

Description

SN74LVC8T245NSR - Texas Instruments

The SN74LVC8T245NSR device from Texas Instruments is a state-of-the-art, 8-bit dual-supply bus transceiver that is designed to ensure seamless data communication between two different voltage domains. This transceiver belongs to the LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage system environments.

Key Features

  • Voltage-Level Translation: It operates as a dual-supply level shifter that facilitates data transfer between two logic circuits operating at different voltage levels, ranging from 1.65V to 5.5V on the A side and 1.65V to 5.5V on the B side.
  • High-Speed Data Transmission: With its capability to support high-speed data transmission, the SN74LVC8T245NSR is suitable for interfacing with modern microprocessors and microcontrollers, ensuring minimal signal delay.
  • Direction Control: The direction of data flow is managed by the DIR input, while the OE input controls the output enable function, allowing for flexible control over the data paths.
  • Bus Hold Functionality: The device includes bus hold on data inputs, eliminating the need for external pull-up or pull-down resistors and simplifying the design process.
  • Low Power Consumption: It is designed for low static and dynamic power consumption, making it an energy-efficient choice for battery-operated devices and power-sensitive applications.

Applications

The SN74LVC8T245NSR is versatile and can be used in a variety of applications, including:

  • Level Translation for Data Bus Interface
  • Mobile Phones, Tablets, and Portable Electronics
  • Computers and Peripherals
  • Networking and Telecommunication Equipment

Package and Quality

Encased in an NSOIC (Shrink Small-Outline Integrated Circuit) package, the SN74LVC8T245NSR is designed for space-saving on PCBs while providing robust performance. Texas Instruments' commitment to quality ensures that this transceiver meets stringent industry standards for reliability and longevity.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7158 $52.0212
33+ $3.0489 $100.6137
51+ $2.9536 $150.6336
70+ $2.8584 $200.0880
91+ $2.7631 $251.4421
122+ $2.4772 $302.2184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess