EN
  • EN
  • DE

MP7690JD

Part No MP7690JD
Manufacturer Exar Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080029-MP7690JD
Categories OEM Parts(M-N)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MP7690JD CAD Model

Description

The MP7690JD is a highly integrated, high-efficiency synchronous step-down converter designed by Exar Corporation. This device is optimized for applications requiring a compact solution with minimal external components. The MP7690JD operates over a wide input voltage range and provides a regulated output voltage with excellent transient response and high accuracy.

Applications

  • Point-of-Load (POL) Converters
  • Distributed Power Systems
  • Computing Peripherals
  • Industrial Control Systems
  • Networking Equipment

Features

  • Wide Input Voltage Range: Allows for flexible power supply configurations.
  • High Efficiency: Minimizes power loss and reduces thermal stress on components.
  • Synchronous Rectification: Enhances efficiency by replacing the traditional diode with a MOSFET.
  • Adjustable Output Voltage: Provides flexibility to accommodate different load requirements.
  • Overcurrent Protection (OCP): Protects the device and the load from excessive current draw.
  • Overvoltage Protection (OVP): Safeguards the load from voltage spikes and overvoltage conditions.
  • Thermal Shutdown: Prevents damage to the device in case of overheating.
  • Internal Compensation: Simplifies design and reduces the number of external components needed.

Benefits

  • Improved System Reliability: The protection features ensure robust operation and prevent damage due to fault conditions.
  • Reduced Board Space: The high integration and minimal external component requirements enable a compact design.
  • Enhanced Energy Efficiency: The high efficiency and synchronous rectification contribute to lower power consumption and reduced operating costs.
  • Simplified Design Process: The internal compensation and adjustable output voltage simplify the design and layout process.
  • Stable Performance: Provides a stable and accurate output voltage even under varying load conditions.

Additional Details

The MP7690JD utilizes a constant-on-time (COT) control architecture to achieve fast transient response and stable operation. It typically requires only a few external components, such as input and output capacitors and an inductor, to complete the power supply design. The switching frequency is internally set, optimizing the balance between efficiency and component size. The device is available in a small surface-mount package, making it suitable for space-constrained applications. Proper thermal management is crucial to ensure reliable operation at high ambient temperatures; review the datasheet for specific thermal considerations and recommended PCB layout guidelines.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess