The IRF3415STRPBF is a high-performance N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Infineon Technologies. This power MOSFET is designed for a wide range of applications, particularly those requiring efficient power switching and high current handling capabilities. The “STRPBF” suffix indicates that it is lead-free and compliant with RoHS (Restriction of Hazardous Substances) standards.
Applications:
- DC-DC converters
- Motor control circuits
- Power inverters
- High-frequency switching applications
- Uninterruptible Power Supplies (UPS)
Features:
- N-Channel MOSFET
- 150V Drain-Source Voltage (Vds)
- 47A Continuous Drain Current (Id)
- Low On-Resistance (Rds(on))
- Avalanche Rated
- Lead-Free and RoHS Compliant
- TO-220AB Package
Benefits:
- High Efficiency: Low on-resistance minimizes power losses during switching, resulting in higher efficiency.
- High Current Handling: Capable of handling significant current, making it suitable for demanding applications.
- Fast Switching Speed: Enables efficient operation in high-frequency applications.
- Robust Design: Avalanche rating ensures the device can withstand transient voltage spikes.
- Environmentally Friendly: Lead-free construction complies with environmental regulations.
Additional Details:
The IRF3415STRPBF features a gate threshold voltage (Vgs(th)) typically between 2V and 4V. Its total gate charge (Qg) is relatively low, contributing to faster switching speeds. The device's thermal resistance from junction to case (Rthjc) is low, facilitating efficient heat dissipation with appropriate heat sinking. The TO-220AB package provides ease of mounting and thermal management. The device is suitable for both through-hole and surface mount PCB designs depending on the mounting configuration. This MOSFET is frequently used in power supplies, motor drivers, and various industrial applications where efficient and reliable power switching is crucial.