EN
  • EN
  • DE

TMS-3/8-7

Part No TMS-3/8-7
Manufacturer TE Connectivity
Catalog OEM Parts (T - Z)
Description Cross Referenced to TE CNTY RAYCHEM - Part RYCTMS-3/8-7
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080331-TMS-3/8-7
Categories OEM Parts(T-Z)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS-3/8-7 CAD Model

Description

The TMS-3/8-7 is a heat shrink tubing product manufactured by TE Connectivity. This tubing is designed to provide insulation, protection, and strain relief for wires, cables, and other components. It is widely used in various industries, including electronics, automotive, and aerospace.

Applications:

  • Insulation of wires and cables
  • Protection of electrical connections
  • Strain relief for cables and connectors
  • Bundling and organizing wires
  • Identification of wires and cables

Features:

  • Flexible polyolefin material
  • Flame retardant
  • High shrink ratio
  • Excellent electrical insulation
  • Resistant to chemicals and solvents
  • Available in various colors and sizes

Benefits:

  • Effective insulation: Provides excellent electrical insulation for wires and cables.
  • Durable protection: Protects wires and cables from abrasion, chemicals, and moisture.
  • Easy to install: Shrinks quickly and easily with heat.
  • Versatile: Suitable for a wide range of applications.
  • Long-lasting: Provides long-term protection and insulation.

The TMS-3/8-7 is made from a flexible polyolefin material that provides excellent electrical insulation and mechanical protection. It has a high shrink ratio, allowing it to conform to various shapes and sizes. The tubing is flame retardant, enhancing safety in electrical applications. It is resistant to chemicals and solvents, making it suitable for use in harsh environments. The heat shrink tubing is available in various colors and sizes to meet different application requirements.

Technical Specifications:

  • Material: Polyolefin
  • Shrink Ratio: High
  • Operating Temperature: (Varies Depending on Specific Part Number)
  • Flammability: Flame Retardant
  • Color: (Varies Depending on Specific Part Number)

You May Also Be Interested in

Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess