EN
  • EN
  • DE

MC13028AP

Part No MC13028AP
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076681-MC13028AP
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC13028AP CAD Model

Description

The MC13028AP, manufactured by Freescale (now NXP), is a low-power, single-chip 2.4 GHz RF transceiver designed for general ISM band applications. It is optimized for use in short-range wireless communication systems where low power consumption and cost-effectiveness are crucial.

Applications

  • Wireless Sensor Networks (WSN): It's used in creating robust and low-power sensor networks for industrial, environmental, and agricultural monitoring.
  • Remote Control Systems: Ideal for use in remote control devices for consumer electronics, industrial equipment, and toys.
  • Home Automation Systems: Employed in smart home systems for controlling lighting, security, HVAC, and other home appliances wirelessly.
  • Automatic Meter Reading (AMR): Facilitates wireless data collection from utility meters, improving efficiency and reducing manual labor.
  • Wireless Toys and Games: Integrated into wireless game controllers, toys, and interactive devices requiring low-power and reliable RF communication.

Features

  • 2.4 GHz ISM Band Operation: Operates within the globally available 2.4 GHz Industrial, Scientific, and Medical (ISM) band, ensuring compatibility across various regions.
  • Low Power Consumption: Designed for minimal power usage, making it suitable for battery-powered applications with extended operational life.
  • High Sensitivity Receiver: Boasts a sensitive receiver, enabling reliable communication even in environments with weak signal strength or interference.
  • Programmable Output Power: Allows for adjustable transmit power to optimize range and minimize power consumption based on application requirements.
  • FSK Modulation: Utilizes Frequency-Shift Keying (FSK) modulation for efficient and robust data transmission.
  • On-Chip Voltage Regulator: Includes an integrated voltage regulator to simplify power supply design and reduce the need for external components.
  • Digital RSSI (Received Signal Strength Indicator): Provides a digital output indicating the received signal strength, enabling link quality assessment and adaptive power control.
  • SPI Interface: Features a Serial Peripheral Interface (SPI) for easy communication and control with microcontrollers.

Benefits

  • Extended Battery Life: Low power consumption extends the operational lifespan of battery-powered devices, reducing the need for frequent battery replacements.
  • Reliable Communication: High receiver sensitivity ensures reliable data transmission and reception, even in noisy environments.
  • Global Compatibility: Operates in the 2.4 GHz ISM band, providing worldwide usability without requiring regional licensing.
  • Simplified System Design: Integrated voltage regulator and SPI interface streamline system design, reducing component count and development time.
  • Cost-Effective Solution: Offers a cost-efficient solution for short-range wireless communication applications, balancing performance with affordability.
  • Improved Link Performance: Digital RSSI enables link quality assessment and adaptive power control, optimizing communication range and reliability.

Additional Details

The MC13028AP operates on a supply voltage typically between 2.2 V and 3.6 V. It uses FSK modulation scheme with a data rate that can be adjusted based on application requirements. The sensitivity of the receiver is approximately -90 dBm. It commonly uses a small QFN package for compact PCB designs. The SPI interface enables configuration and control of the transceiver parameters.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess