EN
  • EN
  • DE

LS7266R1-S

Part No LS7266R1-S
Manufacturer LSI Computer Systems
Catalog OEM Parts (J - L)
Description LS7266R1-S Lsi
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071063-LS7266R1-S
Categories OEM Parts(J-L)
Manufacturer LSI Computer Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LS7266R1-S CAD Model

Description

The LS7266R1-S is a quadrature clock converter designed and manufactured by LSI Computer Systems. This device converts signals from a quadrature encoder into a clock and direction output, facilitating easy interface with microcontrollers or other digital systems. It is particularly useful in applications requiring precise tracking of position and movement, offering a reliable way to decode encoder signals efficiently.

Applications

  • Robotics: Used in robotic systems to provide feedback on joint angles and positions.
  • CNC Machines: Employed in CNC machines for accurate control of tool movement and positioning.
  • Motor Control: Integrated into motor control circuits for precise speed and direction management.
  • Industrial Automation: Used across various industrial automation systems to monitor and control linear or rotary motion.
  • Instrumentation: Employed in precision measurement instruments to track movement accurately.

Features

  • Quadrature Input: Accepts quadrature encoder signals as input.
  • Clock and Direction Output: Generates a clock and direction signal from the quadrature inputs.
  • High Noise Immunity: Designed with high noise immunity to ensure reliable operation in noisy environments.
  • TTL/CMOS Compatible: Interfaces seamlessly with TTL and CMOS logic levels.
  • Single Supply Operation: Operates from a single power supply voltage.

Benefits

  • Simplified Interface: Streamlines the interface between quadrature encoders and digital systems.
  • Accurate Position Tracking: Provides accurate and dependable position information.
  • Reduced Processing Load: Offloads the quadrature decoding task from the microcontroller.
  • Enhanced System Reliability: Improves overall system reliability with its robust design and noise immunity.
  • Cost-Effective Solution: Offers a cost-effective solution for quadrature decoding needs.

Technical Specifications

The LS7266R1-S operates typically from a 5V power supply and is compatible with TTL and CMOS logic levels. The maximum input frequency depends on the specific application and encoder resolution. The clock output provides a pulse for each quadrature transition, and the direction output indicates the direction of movement. The operating temperature range typically falls between -40°C and +85°C, which makes it suitable for industrial environments. Further technical specifications can be found in the device's datasheet, including information about input impedance, output drive capability, and timing characteristics.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess