Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076699-MC13282AP
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC13282AP CAD Model

Description

The Freescale Semiconductor - NXP MC13282AP is a low-power 2.4 GHz transceiver designed for the IEEE 802.15.4 standard.

  • Suitability: Suitable for wireless applications in industrial, commercial, and residential markets
  • Receive Mode Current Consumption: 19.5 mA
  • Transmit Mode Current Consumption: 22 mA
  • Ideal for: Battery-powered devices
  • Sensitivity: -97 dBm
  • Maximum Output Power: 0 dBm
  • Supply and demand: Currently experiencing a shortage

You May Also Be Interested in

Freescale Semiconductor - NXP
8-BIT EEPROM 2 Mhz Microcontroller PQCC52
Need more? Email Us
ECAD model for MC68HC811E2CFN2
Freescale Semiconductor - NXP
8-BIT EEPROM 2 Mhz Microcontroller PQCC52
Need more? Email Us
ECAD model for MC68HC811E2FN2
Freescale Semiconductor - NXP
Latch Transparent 3-ST 8-CH D-Type 20-Pin SOIC Latch Transparent 3-ST 8-CH D-Type 20-Pin SOIC
Need more? Email Us
ECAD model for MC74F373DWR2
Motorola
IC GATE XNOR 4CH 2-INP SOEIAJ-14 / XNOR (Exclusive NOR) IC 4 Channel 14-SOIC
Need more? Email Us
ECAD model for MC74HCT04AFL1
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for MC74HC004AN
Rochester Electronics
Need more? Email Us
ECAD model for MC68HC05C4B
Rochester Electronics
8-BIT Otprom 2.1 Mhz Microcontroller PDIP40
Need more? Email Us
ECAD model for MC68HC705BD7P
Freescale Semiconductor - NXP
MC68EC030PV25C Mot
Need more? Email Us
ECAD model for MC68EC030PV25C
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for MC68HC000R10

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention