EN
  • EN
  • DE

PTD08A015WAD

Part No PTD08A015WAD
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 15-A, 4.75-V to 14-V INPUT, NON-ISOLATED, WIDE-OUTPUT, DIGITAL POWERTRAIN™ MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series Powertrain
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.75V
Voltage Input MAX 14V
Voltage - Output 1 0.7 ~ 3.6 V
Current - Output (Maximum) 15A
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 85°C
Efficiency 96%
Mounting Style Through Hole
Package 12-DIP Module
Size 0.75" L x 0.62" W x 0.32" H (19.1mm x 15.7mm x 8.1mm)
Win Source Part Number 1240500-PTD08A015WAD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PTD08A015WAD
Introduction Date October 01, 2009
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PTD08A015WAD CAD Model

Description

The PTD08A015WAD is a high-performance, integrated power solution module from Texas Instruments, designed to meet the demanding power requirements of modern electronic devices. This compact, non-isolated module features an adjustable output voltage, which makes it versatile for a wide range of applications, including telecommunications, computing, and industrial systems.

Key Features:

  • Output Voltage Range: The PTD08A015WAD offers an adjustable output voltage range from 0.7V to 5.5V, allowing for flexibility in power design to match specific circuit requirements.
  • High Efficiency: With its advanced design, this power module achieves high efficiency, which helps to minimize heat generation and improve system reliability.
  • Output Current: It is capable of delivering up to 15A of output current, making it suitable for high-power applications.
  • Input Voltage: The module operates over an input voltage range of 4.5V to 14V, accommodating a variety of power sources.
  • Thermal Performance: The PTD08A015WAD is designed with excellent thermal performance in mind, featuring an integrated heat spreader to dissipate heat effectively.
  • Power Good Signal: It includes a 'power good' signal that provides a status output to indicate when the output voltage is within regulation.
  • Protection Features: The module incorporates several protection features, such as over-temperature, over-current, and under-voltage lockout, ensuring safe operation under abnormal conditions.
  • Small Footprint: The compact size of the PTD08A015WAD module is ideal for space-constrained applications, without compromising on power or efficiency.

Applications:

  • Servers and Storage Systems
  • Networking Equipment
  • Industrial Control Systems
  • Telecommunication Infrastructure
  • High-performance Computing

The PTD08A015WAD from Texas Instruments represents a robust power management solution that combines performance, flexibility, and reliability. Its ease of integration and comprehensive feature set make it a preferred choice for engineers looking to streamline their power supply design while ensuring consistent performance and protection for their advanced electronic systems.

You May Also Be Interested in

Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.0003 $98.0006
3+ $40.2054 $120.6162
4+ $38.9490 $155.7960
6+ $37.6925 $226.1550
7+ $36.4361 $255.0527
10+ $32.6669 $326.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess