Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Multi-Function Controller
Battery Chemistry LiFePO4/Li-ion
Number of Cells 3 ~ 16
Fault Protection Over Temperature
Interface SPI
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Other Names 296-BQ7695201PFBRDKR,296-BQ7695201PFBRTR,296-BQ7695201PFBRCT
Standard Package 1,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253601-BQ7695201PFBR
Ultra Librarian 3D Model Ultra Librarian BQ7695201PFBR CAD Model

Description

The Texas Instruments BQ7695201PFBR is a sophisticated integrated circuit (IC) designed for battery management in energy storage solutions. This high-precision chip is an essential component for ensuring the safety, efficiency, and longevity of battery systems used in a wide range of applications, including portable electronics, electric vehicles, and renewable energy storage.

The BQ7695201PFBR is part of Texas Instruments' BQ769x0 family, which is known for its robust protection features and precise monitoring capabilities. It supports a variety of battery chemistries, including Lithium-Ion, Lithium Polymer, and Lithium Iron Phosphate, making it a versatile choice for designers and manufacturers.

Key features of the BQ7695201PFBR include overvoltage, undervoltage, and overcurrent protection, which safeguard the battery pack from conditions that could lead to damage or unsafe operation. The IC also offers cell balancing functionality, which helps to maintain the health and efficiency of the battery pack by ensuring that all cells in the series are equally charged.

The BQ7695201PFBR is equipped with an analog-to-digital converter (ADC) that provides high-accuracy voltage and current measurements, enabling precise state-of-charge (SOC) and state-of-health (SOH) estimations. This data is crucial for optimizing battery performance and predicting maintenance needs.

For communication with external microcontrollers or processors, the BQ7695201PFBR features an I2C interface, allowing for easy integration into a wide range of systems. The IC's programmable protection thresholds and calibration settings can be customized to match specific application requirements, providing a high degree of flexibility in system design.

The BQ7695201PFBR is available in a small-footprint, 32-pin TSSOP package, which is ideal for space-constrained applications. With its combination of advanced protection features, precise monitoring, and flexible interfacing options, the Texas Instruments BQ7695201PFBR is a top-tier choice for engineers looking to enhance the reliability and performance of their battery management systems.

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 1CELL 6WSON / Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)
Lowest to $0.5839
ECAD model for BQ29705DSER
Texas Instruments
Two, Three and Four Cell Lithium or Lithium-Polymer Battery Protection AFE 24-TSSOP -40 to 85
Lowest to $6.1455
ECAD model for BQ29312APWG4
Linear Technology
IC GAS GAUGE MULTICELL 8DFN
Lowest to $6.5194
ECAD model for LTC2943CDD#TRPBF
Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT26 / Battery Battery Protection IC Lithium Ion/Polymer SOT-26
Lowest to $0.1603
ECAD model for AP9101CK6-AZTRG1
Texas Instruments
Integrated Backup Unit (includes battery) for 2 SRAM Banks 16-DIP MODULE 0 to 70
Need more? Email Us
ECAD model for BQ2502MA
Texas Instruments
NiCd/NiMH Gas Gauge With 1-Wire (DQ) Interface, 5 LED Drivers And Slow-Charge Control 16-SOIC 0 to 70
Lowest to $50.5467
ECAD model for BQ2012SND107TRG4
Texas Instruments
IC BATT CHG LI-ION 1CELL 42DSBGA / Charger IC Lithium Ion/Polymer 42-DSBGA (2.8x2.5)
Lowest to $3.7589
ECAD model for BQ25898YFFT
Texas Instruments
IC BATT FUEL GAUGE LI-ION 12SON / Battery Battery Monitor IC Lithium Ion 12-SON (2.5x4)
Lowest to $1.1491
ECAD model for BQ27542DRZT-G1
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI / Battery Battery Protection IC Lithium Ion 24-TSSOP
Lowest to $2.1111
ECAD model for BQ7721603PWR

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4127 $52.9524
28+ $3.6207 $101.3796
43+ $3.5075 $150.8225
59+ $3.3944 $200.2696
77+ $3.2813 $252.6601
102+ $2.9418 $300.0636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,939 pieces
MOQ: 12 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention