EN
  • EN
  • DE

LTC2943CDD#TRPBF

Part No LTC2943CDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC GAS GAUGE MULTICELL 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Reel
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Fault Protection Over Current, Over Temperature, Over Voltage
Interface I2C
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Family Part Number LTC2943
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 759659-LTC2943CDD#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2943CDD#TRPBF CAD Model

Description

Product Overview: LTC2943CDD#TRPBF

The LTC2943CDD#TRPBF is a sophisticated battery monitor IC from Linear Technology, designed to keep a vigilant eye on battery health and performance. This compact, multifunctional device is an essential component for managing battery-powered systems, providing precise measurements of battery voltage, current, and charge state. The LTC2943CDD#TRPBF is particularly well-suited for portable devices, consumer electronics, and energy storage systems, where accurate battery monitoring is critical for reliability and longevity.

Key Features

  • Wide Operating Range: Capable of monitoring battery voltage from 2.7V to 20V, the LTC2943CDD#TRPBF is versatile and can be used with a variety of single-cell and multi-cell battery configurations.
  • High Precision: With its high-accuracy current and voltage measurement capabilities, the device ensures precise monitoring, which is crucial for effective battery management and protection.
  • Integrated Coulomb Counter: The inclusion of an integrated coulomb counter allows for accurate measurement of battery charge and discharge, helping to predict battery life and manage energy consumption efficiently.
  • I2C Interface: The device features an I2C serial interface, which facilitates easy communication with microcontrollers and enables integration into digital systems for real-time battery monitoring.
  • Compact Package: Housed in a small 10-lead DFN package, the LTC2943CDD#TRPBF saves valuable board space, making it ideal for space-constrained applications.
  • Temperature Measurement: It also includes temperature measurement capability, providing a more comprehensive understanding of battery performance under varying environmental conditions.

Applications

The LTC2943CDD#TRPBF is designed to be used in a wide range of applications where battery condition monitoring is essential. This includes, but is not limited to, portable medical devices, wireless sensors, electric vehicles, and energy storage systems. Its ability to provide detailed battery metrics makes it an indispensable tool for designers who need to ensure the safety, efficiency, and longevity of their battery-powered products.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,360 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess