ON Semiconductor BC858BLT1 PNP Bipolar Transistor
The ON Semiconductor BC858BLT1 is a high-performance PNP bipolar transistor designed for use in a wide range of electronic applications. This versatile component is well-suited for amplification and switching applications, thanks to its robust features and reliable performance. It is commonly used in consumer electronics, industrial systems, and communication devices.
Key Features:
- Type: PNP Bipolar Junction Transistor (BJT)
- Package: SOT-23 surface-mount package for compact design
- Collector-Emitter Voltage (VCEO): -30 V, providing a good range for various circuit designs
- Collector Current (IC): -100 mA, suitable for moderate power applications
- Power Dissipation (Pd): 225 mW, ensuring adequate thermal performance for its size
- DC Current Gain (hFE): High gain with a range of 200 to 450 at IC = -2 mA, VCE = -5 V
- Transition Frequency (fT): 100 MHz, offering good frequency response for amplification purposes
- Operating Temperature Range: -55°C to +150°C, ensuring reliability across a wide range of environmental conditions
Applications:
The BC858BLT1 is ideal for a variety of applications where a PNP transistor is needed. Some of the typical applications include:
- Audio amplifiers and pre-amplifiers
- Signal processing
- Power management circuits
- Switching loads
- Voltage regulation modules
- Driver stages in hi-fi amplifiers and television circuits
Quality and Reliability:
ON Semiconductor is known for its commitment to quality, and the BC858BLT1 is no exception. This transistor is manufactured to meet high standards, ensuring consistent performance and durability. It is a reliable choice for designers who require a dependable PNP transistor that can handle a variety of electrical loads while maintaining stability and efficiency.
In summary, the BC858BLT1 from ON Semiconductor is a versatile PNP transistor that offers excellent performance in a compact SOT-23 package. Its high current gain, good frequency response, and robust thermal properties make it a popular choice for electronic designers and engineers looking for a reliable component for their circuit designs.