EN
  • EN
  • DE

BQ29705DSER

Part No BQ29705DSER
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6WSON  /  Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number BQ29705
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-39946-1-ND,BQ29705DSER-ND,296-39946-6,2156-BQ29705DSER,TEXTISBQ29705DSER,296-39946-2,296-39946-1
Standard Package 3,000
Win Source Part Number 1006728-BQ29705DSER
Ultra Librarian 3D Model Ultra Librarian BQ29705DSER CAD Model

Description

The BQ29705DSER is a high-precision integrated circuit from Texas Instruments, designed to provide comprehensive protection for single-cell lithium-ion or lithium-polymer batteries. This advanced protection device is essential for maintaining the safety, stability, and longevity of battery-powered applications.

Key Features

  • Voltage Protection: The BQ29705DSER features overcharge voltage protection that ensures the battery voltage remains within safe limits, preventing potential damage due to overcharging.
  • Current Monitoring: This IC includes overcurrent and short-circuit protection, which guards the battery against excessive current draw that can lead to overheating and potential hazards.
  • Temperature Control: With an integrated temperature protection function, the device monitors the battery temperature to prevent operation outside the specified temperature range, ensuring safe usage under varying environmental conditions.
  • Compact Design: The small footprint of the BQ29705DSER makes it an ideal choice for space-constrained applications, allowing for efficient use of the available area on printed circuit boards (PCBs).

Applications

The versatility of the BQ29705DSER makes it suitable for a wide range of applications, including:

  • Portable consumer electronics such as smartphones, tablets, and digital cameras
  • Medical devices requiring reliable and safe battery management
  • Handheld industrial and power tools that demand robust protection mechanisms
  • Unmanned aerial vehicles (UAVs) and other battery-operated transportation devices

Technical Specifications

The BQ29705DSER operates with a supply voltage range suitable for single-cell lithium-ion or lithium-polymer batteries. It is designed to be interfaced easily with other system components, thanks to its standardized packaging and pin configuration.

Quality and Reliability

As with all Texas Instruments products, the BQ29705DSER is manufactured to meet high standards of quality and reliability. Customers can trust this protection IC to perform consistently across various conditions and within its specified operational parameters.

For detailed technical specifications, application notes, and support documentation, please refer to the Texas Instruments official website or contact their support team for personalized assistance with your project needs.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Lithium-ion/Polymer QFN-32-EP(5x5)
Lowest to $0.2911
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Allwinner Technology Co., Ltd.
Linear Charging IC Lithium-ion QFN-32(5x5)
Lowest to $5.8209
Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364
Analog Devices Inc.
ULTRA-LOW-POWER BATTERY GAS GAUG
Need more? Email Us
SG Micro Corp
Lithium Battery I2C 3A TQFN-24-EP(4x4) Battery Management RoHS
Lowest to $0.4948
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6091 $51.7735
205+ $0.4998 $102.4590
310+ $0.4841 $150.0710
430+ $0.4685 $201.4550
555+ $0.4529 $251.3595
740+ $0.4061 $300.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess