EN
  • EN
  • DE

MIC5209-3.0YS

Part No MIC5209-3.0YS
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 500mA Low-Noise LDO Regulator | IC REG LINEAR 3V 500MA SOT223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 3V
Maximum Dropout Voltage 0.6V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 170μA
Maximum Supply Current 25mA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223
Family Part Number MIC5209
Manufacturer Pack Quantity 78
MSL Level 3 (168 Hours)
Win Source Part Number 1222706-MIC5209-3.0YS
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5209-3.0YS CAD Model

Description

Microchip Technology's MIC5209-3.0YS: A Reliable Voltage Regulator Solution

The MIC5209-3.0YS from Microchip Technology is a robust, efficient, and compact linear voltage regulator designed to deliver a fixed output of 3.0 volts. This high-performance component is suitable for a variety of applications that require a stable and reliable power supply, especially in scenarios where low dropout voltage and low noise are critical.

Key Features:

  • Output Voltage: The MIC5209-3.0YS provides a precise 3.0V output, making it ideal for powering 3V logic in microcontrollers, memory, and other digital circuits.
  • High Current Capability: With an ability to supply up to 500mA of output current, it can easily support a wide range of peripheral devices.
  • Low Dropout: The low dropout (LDO) feature of this voltage regulator ensures efficient operation even when the input voltage is very close to the output voltage, which is essential for battery-powered devices.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit protections safeguard the device and the system from damage due to overheating or excessive current draw.
  • Low Noise: This regulator is designed to minimize output noise, a critical requirement for sensitive RF and precision analog applications.
  • Stable with Ceramic Capacitors: The MIC5209-3.0YS is stable with low-ESR ceramic capacitors, which reduces the size and cost of the capacitors needed for applications.

Applications:

The versatility of the MIC5209-3.0YS makes it a suitable choice for a diverse range of applications, including:

  • Battery-powered devices
  • Handheld instruments
  • Portable media players
  • Microcontroller power supplies
  • Peripheral power supplies

Package and Quality:

The MIC5209-3.0YS comes in a compact SOT-223 package, which is conducive for space-constrained applications. Microchip Technology's commitment to quality ensures that this voltage regulator meets the high standards required for industrial and consumer electronic products.

With its combination of features, the MIC5209-3.0YS stands out as a reliable and efficient solution for designers looking to enhance the performance and longevity of their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3258 $50.6064
20+ $5.1904 $103.8080
30+ $5.0282 $150.8460
42+ $4.8660 $204.3720
54+ $4.7038 $254.0052
72+ $4.2172 $303.6384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess