EN
  • EN
  • DE

LTC6652BHMS8-5#PBF

Part No LTC6652BHMS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description V-Ref Precision 5V 5mA Automotive 8-Pin MSOP Tube / IC VREF SERIES 5V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 5mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 2.8ppmp-p
Voltage - Input 5.3 V ~ 13.2 V
Operating Supply Current 560μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784373-LTC6652BHMS8-5#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6652
Introduction Date October 26, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6652BHMS8-5#PBF CAD Model

Description

Linear Technology LTC6652BHMS8-5#PBF Precision Voltage Reference

The LTC6652BHMS8-5#PBF is a high-precision, low-drift, and low-noise voltage reference module designed by Linear Technology, a brand under Analog Devices. This device is engineered to offer a stable and accurate reference voltage for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications where voltage stability is paramount.

Key Features:

  • High Accuracy: The LTC6652BHMS8-5#PBF provides an output voltage of 5V with an initial accuracy of ±0.025%.
  • Low Temperature Drift: Exhibiting an impressive temperature coefficient, this device ensures minimal voltage variation over a wide temperature range, typically 2ppm/°C.
  • Low Noise: It offers an exceptionally low noise performance, making it suitable for high-precision applications, with 0.25ppm P-P of low frequency noise (0.1Hz to 10Hz).
  • Long-Term Stability: Designed for reliability, it has excellent long-term stability of less than 30ppm typical drift after 1,000 hours.
  • Supply Range: The LTC6652BHMS8-5#PBF can operate from a supply range of 5.5V to 13.2V, providing flexibility in various system designs.
  • Output Current: This device can source or sink up to 10mA of output current, catering to a broad range of load conditions.
  • Package: Housed in an MSOP-8 package, it is compact and suitable for space-constrained applications.

Applications:

The LTC6652BHMS8-5#PBF is an ideal choice for a multitude of applications that require a precise reference voltage. Some of these applications include:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Automotive electronics
  • Industrial control systems
  • Medical equipment
  • Test and measurement instrumentation

Overall, the LTC6652BHMS8-5#PBF from Linear Technology stands out for its high precision, stability, and low noise characteristics, making it a reliable component for ensuring the accuracy and consistency of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6678 $50.0340
75+ $1.3684 $102.6300
115+ $1.3257 $152.4555
160+ $1.2829 $205.2640
205+ $1.2401 $254.2205
270+ $1.1119 $300.2130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess