EN
  • EN
  • DE

BQ7721603PWR

Part No BQ7721603PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description VOLTAGE AND TEMPERATURE PROTECTI  /  Battery Battery Protection IC Lithium Ion 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 3 ~ 16
Fault Protection Over Temperature, Over/Under Voltage
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ7721603PWRDKR,296-BQ7721603PWRCT,296-BQ7721603PWRTR
Standard Package 2,000
Win Source Part Number 1015047-BQ7721603PWR
Ultra Librarian 3D Model Ultra Librarian BQ7721603PWR CAD Model

Description

The BQ7721603PWR is a state-of-the-art battery monitoring IC designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is specifically engineered for the precise monitoring and management of multi-cell battery packs, making it an ideal choice for a wide range of applications, including electric vehicles, energy storage systems, and portable electronics.

Key Features

  • Multi-Cell Battery Monitoring: The BQ7721603PWR can monitor up to 16 cells in series, providing critical data on each cell's voltage levels to ensure balanced charging and discharging. This capability is crucial for maintaining battery health and longevity.
  • High Accuracy: With high-precision measurement capabilities, the device ensures accurate voltage readings, which is vital for the safety and efficiency of the battery pack.
  • Robust Safety Features: The device includes several safety features such as overvoltage, undervoltage, and overtemperature protection, which help prevent battery failures and extend the life of the battery pack.
  • Communication Interface: The BQ7721603PWR supports a daisy-chain communication interface, which simplifies the connection between multiple devices and the system controller. This feature enables scalable designs for larger battery systems.

Applications

The versatility of the BQ7721603PWR makes it suitable for a broad range of applications. It's particularly well-suited for:

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Power Tools and Garden Tools
  • Uninterruptible Power Supplies (UPS)
  • Energy Storage Systems (ESS)
  • Portable Consumer Electronics

Technical Specifications

The BQ7721603PWR operates over a wide temperature range and is available in a TSSOP (thin shrink small outline package) that is both space-efficient and suitable for automated assembly processes. It requires minimal external components, which simplifies the design and reduces the overall solution size and cost.

Conclusion

In summary, the BQ7721603PWR from Texas Instruments is a highly reliable and precise battery monitoring IC that offers advanced features for multi-cell battery management. Its robust safety features and high accuracy make it an indispensable component for any application requiring reliable battery monitoring and management.

You May Also Be Interested in

SG Micro Corp
Lithium Battery I2C 3A TQFN-24-EP(4x4) Battery Management RoHS
Lowest to $0.4948
Silergy Corp
nan
Lowest to $0.9314
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Analog Devices Inc.
LFCSP-64-EP(9x9) Battery Management RoHS
Lowest to $4.5143
Allwinner Technology Co., Ltd.
Linear Charging IC Lithium-ion QFN-32(5x5)
Lowest to $5.8209
Analog Devices Inc.
ULTRA-LOW-POWER BATTERY GAS GAUG
Need more? Email Us
CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1111 $50.6664
58+ $1.7322 $100.4676
90+ $1.6781 $151.0290
124+ $1.6240 $201.3760
160+ $1.5698 $251.1680
214+ $1.4074 $301.1836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess